MultiMechanics Tactile Switch, Spst-No, 500Ma, 24Vdc; Product Range Multimec RA3CTL6

Description
TACTILE SWITCH, SPST-NO, 500mA, 24VDC; Product Range:Multimec 3C Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, SPST-NO, 500mA, 24VDC; Product Range:Multimec 3C Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, Spst-No, 500Ma, 24Vdc; Product Range Multimec - 92K8450 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst-No, 500Ma, 24Vdc; Product Range Multimec
92K8450
Tactile Switch, Spst-No, 500Ma, 24Vdc; Product Range Multimec 92K8450
TACTILE SWITCH, SPST-NO, 500mA, 24VDC; Product Range:Multimec 3C Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes

TACTILE SWITCH, SPST-NO, 500mA, 24VDC; Product Range:Multimec 3C Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 92K8450
Product Name Tactile Switch, Spst-No, 500Ma, 24Vdc; Product Range Multimec
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-2044-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
B3J Hinged Tactile Switch - B3J-1000 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers
Tactile Switches - 36-5156-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers