MultiMechanics Tactile Switch, Spst, 0.05A, 24Vdc, Th; Product Range Multimec RA3CTH9

Description
TACTILE SWITCH, SPST, 0.05A, 24VDC, TH; Product Range:Multimec 3C Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, SPST, 0.05A, 24VDC, TH; Product Range:Multimec 3C Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, Spst, 0.05A, 24Vdc, Th; Product Range Multimec - 58Y5178 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 24Vdc, Th; Product Range Multimec
58Y5178
Tactile Switch, Spst, 0.05A, 24Vdc, Th; Product Range Multimec 58Y5178
TACTILE SWITCH, SPST, 0.05A, 24VDC, TH; Product Range:Multimec 3C Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 24VDC, TH; Product Range:Multimec 3C Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 58Y5178
Product Name Tactile Switch, Spst, 0.05A, 24Vdc, Th; Product Range Multimec
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3682-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons - P7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.7 lbs (0.7710 kg)
View Details
Tactile Switch, 0.05A, 24Vdc, 150Gf; Product Range Omron Electronic Components - 53AJ1901 - Newark, An Avnet Company
Specs
Terminal Type Surface Mount Technology; Surface Mount
Features RoHS
Min. Actuating Force 0.3 lbs (0.1500 kg)
View Details
Compact Four Leg Key Pad Dome - 5156TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers