MultiMechanics Switch, Spst-No, 0.05A, 24V, Smd; Product Range Multimec RA3CSH9

Description
SWITCH, SPST-NO, 0.05A, 24V, SMD; Product Range:Multimec 3C Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet
Description
SWITCH, SPST-NO, 0.05A, 24V, SMD; Product Range:Multimec 3C Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Spst-No, 0.05A, 24V, Smd; Product Range Multimec - 92K8449 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst-No, 0.05A, 24V, Smd; Product Range Multimec
92K8449
Switch, Spst-No, 0.05A, 24V, Smd; Product Range Multimec 92K8449
SWITCH, SPST-NO, 0.05A, 24V, SMD; Product Range:Multimec 3C Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x RoHS Compliant: Yes

SWITCH, SPST-NO, 0.05A, 24V, SMD; Product Range:Multimec 3C Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 92K8449
Product Name Switch, Spst-No, 0.05A, 24V, Smd; Product Range Multimec
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3362-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-G1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details