Aratas America LLC B3FS-4 SMD Tactile Switch B3FS-4052P

Description
12 × 12-mm Surface-mounting Switches for High-density Mounting Surface-mounting device of B3F-4000 series. Distinctive snapping action and extended mechanical/electrica l durability. Available in embossed taping packages for automatic mounting. B32-series Key Tops mount to models with projected plungers.
Request a Quote Datasheet
Description
12 × 12-mm Surface-mounting Switches for High-density Mounting Surface-mounting device of B3F-4000 series. Distinctive snapping action and extended mechanical/electrica l durability. Available in embossed taping packages for automatic mounting. B32-series Key Tops mount to models with projected plungers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3FS-4 SMD Tactile Switch - B3FS-4052P - Aratas America LLC
Hoffman Estates, IL, United States
B3FS-4 SMD Tactile Switch
B3FS-4052P
B3FS-4 SMD Tactile Switch B3FS-4052P
12 × 12-mm Surface-mounting Switches for High-density Mounting Surface-mounting device of B3F-4000 series. Distinctive snapping action and extended mechanical/electrica l durability. Available in embossed taping packages for automatic mounting. B32-series Key Tops mount to models with projected plungers.

12 × 12-mm Surface-mounting
Switches for High-density
Mounting

  • Surface-mounting device of B3F-4000 series.
  • Distinctive snapping action and extended mechanical/electrical durability.
  • Available in embossed taping packages for automatic mounting.
  • B32-series Key Tops mount to models with projected plungers.
Supplier's Site Datasheet
Tactile Switches - Z4375CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
Z4375CT-ND
Tactile Switches Z4375CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - Z4375DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
Z4375DKR-ND
Tactile Switches Z4375DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - Z4375TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
Z4375TR-ND
Tactile Switches Z4375TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switch, Spst, 0.05A, 24Vdc, Smd; Product Range Omron Electronic Components - 25Y0181 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 24Vdc, Smd; Product Range Omron Electronic Components
25Y0181
Tactile Switch, Spst, 0.05A, 24Vdc, Smd; Product Range Omron Electronic Components 25Y0181
TACTILE SWITCH, SPST, 0.05A, 24VDC, SMD; Product Range:B3FS-4 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Plunger for Cap; Actuating Force:150gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 24VDC, SMD; Product Range:B3FS-4 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Plunger for Cap; Actuating Force:150gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
B3FS-4052P
Switches - Tactile Switches B3FS-4052P
SWITCH TACT SPST-NO 0.05A 24V

SWITCH TACT SPST-NO 0.05A 24V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
B3FS-4052P
Tactile Switches B3FS-4052P
Tactile Switches 12x12 SurfMt tactile swtch project plungr

Tactile Switches 12x12 SurfMt tactile swtch project plungr

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3FS-4052P Z4375CT-ND Z4375DKR-ND 25Y0181 B3FS-4052P B3FS-4052P
Product Name B3FS-4 SMD Tactile Switch Tactile Switches Tactile Switches Tactile Switch, Spst, 0.05A, 24Vdc, Smd; Product Range Omron Electronic Components Switches - Tactile Switches Tactile Switches
Switch Dimensions 7.3 x 12 x 12 mm 12.00mm x 12.00mm 12.00mm x 12.00mm
Terminal Type Surfece mount Solder Terminals; Surface Mount Technology Solder Terminals; Surface Mount Technology Surface Mount Technology; Surface Mount Gull Wing Lead
Min. Actuating Force 0.6 lbs (0.2600 kg) 0.3 lbs (0.1500 kg) 0.3 lbs (0.1500 kg) 0.3 lbs (0.1500 kg) 0.3 lbs (0.1500 kg) 0.3 lbs (0.1499 kg)
Max. Actuating Force 0.6 lbs (0.2600 kg) 0.3 lbs (0.1500 kg) 0.3 lbs (0.1500 kg) 0.3 lbs (0.1500 kg) 0.3 lbs (0.1499 kg)
Max. Mechanical Life 300000 Number of electrical operations 3.00E6 Number of electrical operations 3.00E6 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

B3U Ultra-small Tactile Switch (SMT) - B3U-1000P-B - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
8 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-Y1Y - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
B3FS Tactile Switch (SMT) - B3FS-1092P-A - Aratas America LLC
Specs
Switch Dimensions 7 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
3 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-RG2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers