MultiMechanics Cap, 25.2Mm, Black; For Use With Multimec AQC09-25.2

Description
CAP, 25.2MM, BLACK; For Use With:3F Series Round Pushbutton Switches; Actuator / Cap Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); Colour:Black; Height Max:25.2mm RoHS Compliant: Yes
Datasheet
Description
CAP, 25.2MM, BLACK; For Use With:3F Series Round Pushbutton Switches; Actuator / Cap Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); Colour:Black; Height Max:25.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 25.2Mm, Black; For Use With Multimec - 31M4717 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 25.2Mm, Black; For Use With Multimec
31M4717
Cap, 25.2Mm, Black; For Use With Multimec 31M4717
CAP, 25.2MM, BLACK; For Use With:3F Series Round Pushbutton Switches; Actuator / Cap Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); Colour:Black; Height Max:25.2mm RoHS Compliant: Yes

CAP, 25.2MM, BLACK; For Use With:3F Series Round Pushbutton Switches; Actuator / Cap Colour:Black; Product Range:-; SVHC:No SVHC (12-Jan-2017); Colour:Black; Height Max:25.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 31M4717
Product Name Cap, 25.2Mm, Black; For Use With Multimec
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details