MultiMechanics Switch, Tht, Ip67, 3.5N, Yellow Led; Product Range Multimec 5GTH93542

Description
SWITCH, THT, IP67, 3.5N, YELLOW LED; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch RoHS Compliant: Yes
Datasheet
Description
SWITCH, THT, IP67, 3.5N, YELLOW LED; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tht, Ip67, 3.5N, Yellow Led; Product Range Multimec - 62W3476 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tht, Ip67, 3.5N, Yellow Led; Product Range Multimec
62W3476
Switch, Tht, Ip67, 3.5N, Yellow Led; Product Range Multimec 62W3476
SWITCH, THT, IP67, 3.5N, YELLOW LED; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch RoHS Compliant: Yes

SWITCH, THT, IP67, 3.5N, YELLOW LED; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 62W3476
Product Name Switch, Tht, Ip67, 3.5N, Yellow Led; Product Range Multimec
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Switch, Tactile, 125Ma, Solder Lug; Product Range Schurter - 04F1085 - Newark, An Avnet Company
Specs
Terminal Type Panel Mount
Features RoHS
Min. Actuating Force 0.7 lbs (0.2999 kg)
View Details
Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
View Details
B3J Hinged Tactile Switch - B3J-5200 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
Tactile Switches - 36-5153-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers