MultiMechanics Switch, +Extender, Ip67, 3.5N, 15Mm; Product Range Multimec 5GTH935+1SS09-15.0

Description
SWITCH, +EXTENDER, IP67, 3.5N, 15MM; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch RoHS Compliant: Yes
Datasheet
Description
SWITCH, +EXTENDER, IP67, 3.5N, 15MM; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, +Extender, Ip67, 3.5N, 15Mm; Product Range Multimec - 62W3471 - Newark, An Avnet Company
Chicago, IL, United States
Switch, +Extender, Ip67, 3.5N, 15Mm; Product Range Multimec
62W3471
Switch, +Extender, Ip67, 3.5N, 15Mm; Product Range Multimec 62W3471
SWITCH, +EXTENDER, IP67, 3.5N, 15MM; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch RoHS Compliant: Yes

SWITCH, +EXTENDER, IP67, 3.5N, 15MM; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 62W3471
Product Name Switch, +Extender, Ip67, 3.5N, 15Mm; Product Range Multimec
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3358-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Illuminated, Short Behind Panel Pushbutton Switch - LP3S - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
B3F Tactile Switch - B3F-3150 - Aratas America LLC
Specs
Switch Dimensions 10.15 x 7.3 x 7.4 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
7 suppliers
Tactile Switches - 36-5174-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers