MultiMechanics Switch, Smd, Ip67, 3.5N, Blue Led; Product Range Multimec 5GSH93501

Description
SWITCH, SMD, IP67, 3.5N, BLUE LED; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet
Description
SWITCH, SMD, IP67, 3.5N, BLUE LED; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Smd, Ip67, 3.5N, Blue Led; Product Range Multimec - 62W3458 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Smd, Ip67, 3.5N, Blue Led; Product Range Multimec
62W3458
Switch, Smd, Ip67, 3.5N, Blue Led; Product Range Multimec 62W3458
SWITCH, SMD, IP67, 3.5N, BLUE LED; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x RoHS Compliant: Yes

SWITCH, SMD, IP67, 3.5N, BLUE LED; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 62W3458
Product Name Switch, Smd, Ip67, 3.5N, Blue Led; Product Range Multimec
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Metal double pole push-button with switching voltage up to 250 VAC and indicator elements with different illumination surfaces - MSM II MO DPDT Pushbutton Switch - A Wide Range of Durable, High-Performance Metal Switches - SCHURTER Inc
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Features Has CE Certification; Illuminated Switch; RoHS
View Details
Momentary Action, MIL-PRF-8805/96 - PE - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
View Details
B3J Hinged Tactile Switch - B3J-4300 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details