MultiMechanics Switch, Smd, Ip67, 3.5N, 0.05A, 24V; Product Range Multimec 5GSH935

Description
SWITCH, SMD, IP67, 3.5N, 0.05A, 24V; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L RoHS Compliant: Yes
Datasheet
Description
SWITCH, SMD, IP67, 3.5N, 0.05A, 24V; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Smd, Ip67, 3.5N, 0.05A, 24V; Product Range Multimec - 62W3451 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Smd, Ip67, 3.5N, 0.05A, 24V; Product Range Multimec
62W3451
Switch, Smd, Ip67, 3.5N, 0.05A, 24V; Product Range Multimec 62W3451
SWITCH, SMD, IP67, 3.5N, 0.05A, 24V; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L RoHS Compliant: Yes

SWITCH, SMD, IP67, 3.5N, 0.05A, 24V; Product Range:Multimec 5G Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Plunger for Cap; Actuating Force:350gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 62W3451
Product Name Switch, Smd, Ip67, 3.5N, 0.05A, 24V; Product Range Multimec
Terminal Type Surface Mount Technology; SMD
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Product Range Alcoswitch Te Connectivity - 30AC2731 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
Low Profile Process Sealed Tactile - JB15KP-4HC - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details