MultiMechanics Cap, Softline, Round, Blue; For Use With Multimec 1U00

Description
CAP, SOFTLINE, ROUND, BLUE; For Use With:3F Series Round Pushbutton Switches; Actuator / Cap Colour:Blue; Product Range:-; SVHC:No SVHC (12-Jan-2017); Colour:Blue RoHS Compliant: Yes
Description
CAP, SOFTLINE, ROUND, BLUE; For Use With:3F Series Round Pushbutton Switches; Actuator / Cap Colour:Blue; Product Range:-; SVHC:No SVHC (12-Jan-2017); Colour:Blue RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cap, Softline, Round, Blue (part number 26M5594) is designed for use with Multimec 3F Series Round Pushbutton Switches. This cap features a softline design that enhances user interaction and is compliant with RoHS regulations. The blue color provides a distinct visual cue for applications requiring color-coded controls. The cap is made from durable materials suitable for various environments, ensuring longevity and reliability in operation. It is specifically tailored to fit the corresponding pushbutton switches, making it a practical choice for engineers looking to enhance their switch assemblies.

Datasheet Summary
Powered by GS/AI

The Cap, Softline, Round, Blue (part number 26M5594) is designed for use with Multimec 3F Series Round Pushbutton Switches. This cap features a softline design that enhances user interaction and is compliant with RoHS regulations. The blue color provides a distinct visual cue for applications requiring color-coded controls. The cap is made from durable materials suitable for various environments, ensuring longevity and reliability in operation. It is specifically tailored to fit the corresponding pushbutton switches, making it a practical choice for engineers looking to enhance their switch assemblies.

Suppliers

Company
Product
Description
Supplier Links
Cap, Softline, Round, Blue; For Use With Multimec - 26M5594 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Softline, Round, Blue; For Use With Multimec
26M5594
Cap, Softline, Round, Blue; For Use With Multimec 26M5594
CAP, SOFTLINE, ROUND, BLUE; For Use With:3F Series Round Pushbutton Switches; Actuator / Cap Colour:Blue; Product Range:-; SVHC:No SVHC (12-Jan-2017); Colour:Blue RoHS Compliant: Yes

CAP, SOFTLINE, ROUND, BLUE; For Use With:3F Series Round Pushbutton Switches; Actuator / Cap Colour:Blue; Product Range:-; SVHC:No SVHC (12-Jan-2017); Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26M5594
Product Name Cap, Softline, Round, Blue; For Use With Multimec
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers