MultiMechanics Cap, Square, Diffuser, Lens; For Use With Multimec 1K1116

Description
CAP, SQUARE, DIFFUSER, LENS; For Use With:3F Series Round Pushbutton Switches; Actuator / Cap Colour:Transparent; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Length / Height:14.3mm; External Width:14.3mm RoHS Compliant: Yes
Datasheet
Description
CAP, SQUARE, DIFFUSER, LENS; For Use With:3F Series Round Pushbutton Switches; Actuator / Cap Colour:Transparent; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Length / Height:14.3mm; External Width:14.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Square, Diffuser, Lens; For Use With Multimec - 26M5569 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Square, Diffuser, Lens; For Use With Multimec
26M5569
Cap, Square, Diffuser, Lens; For Use With Multimec 26M5569
CAP, SQUARE, DIFFUSER, LENS; For Use With:3F Series Round Pushbutton Switches; Actuator / Cap Colour:Transparent; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Length / Height:14.3mm; External Width:14.3mm RoHS Compliant: Yes

CAP, SQUARE, DIFFUSER, LENS; For Use With:3F Series Round Pushbutton Switches; Actuator / Cap Colour:Transparent; Product Range:-; SVHC:No SVHC (12-Jan-2017); External Length / Height:14.3mm; External Width:14.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26M5569
Product Name Cap, Square, Diffuser, Lens; For Use With Multimec
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details