MultiMechanics Cap, Switch, Round, 9.6Mm, Black; For Use With Multimec 1JS09

Description
CAP, SWITCH, ROUND, 9.6MM, BLACK; For Use With:Multimec 5G Series Non-Illuminated Switches; Actuator / Cap Colour:Black; Product Range:-; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes
Datasheet
Description
CAP, SWITCH, ROUND, 9.6MM, BLACK; For Use With:Multimec 5G Series Non-Illuminated Switches; Actuator / Cap Colour:Black; Product Range:-; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Switch, Round, 9.6Mm, Black; For Use With Multimec - 62W1571 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Switch, Round, 9.6Mm, Black; For Use With Multimec
62W1571
Cap, Switch, Round, 9.6Mm, Black; For Use With Multimec 62W1571
CAP, SWITCH, ROUND, 9.6MM, BLACK; For Use With:Multimec 5G Series Non-Illuminated Switches; Actuator / Cap Colour:Black; Product Range:-; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes

CAP, SWITCH, ROUND, 9.6MM, BLACK; For Use With:Multimec 5G Series Non-Illuminated Switches; Actuator / Cap Colour:Black; Product Range:-; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W1571
Product Name Cap, Switch, Round, 9.6Mm, Black; For Use With Multimec
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details