MultiMechanics Cap, Switch, Round, 9.6Mm, Red; For Use With Multimec 1DS08

Description
CAP, SWITCH, ROUND, 9.6MM, RED; For Use With:Multimec 5G Series Switches; Actuator / Cap Colour:Red; Product Range:-; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes
Datasheet
Description
CAP, SWITCH, ROUND, 9.6MM, RED; For Use With:Multimec 5G Series Switches; Actuator / Cap Colour:Red; Product Range:-; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Switch, Round, 9.6Mm, Red; For Use With Multimec - 62W1551 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Switch, Round, 9.6Mm, Red; For Use With Multimec
62W1551
Cap, Switch, Round, 9.6Mm, Red; For Use With Multimec 62W1551
CAP, SWITCH, ROUND, 9.6MM, RED; For Use With:Multimec 5G Series Switches; Actuator / Cap Colour:Red; Product Range:-; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes

CAP, SWITCH, ROUND, 9.6MM, RED; For Use With:Multimec 5G Series Switches; Actuator / Cap Colour:Red; Product Range:-; SVHC:No SVHC (15-Jun-2015) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W1551
Product Name Cap, Switch, Round, 9.6Mm, Red; For Use With Multimec
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details