MultiMechanics Cap, Key, Rectangular, Grey; For Use With Multimec 1A03

Description
CAP, KEY, RECTANGULAR, GREY; For Use With:3F Series Round Pushbutton Switches; Actuator / Cap Colour:Grey; Product Range:-; SVHC:No SVHC (12-Jan-2017); Colour:Grey RoHS Compliant: Yes
Datasheet
Description
CAP, KEY, RECTANGULAR, GREY; For Use With:3F Series Round Pushbutton Switches; Actuator / Cap Colour:Grey; Product Range:-; SVHC:No SVHC (12-Jan-2017); Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Key, Rectangular, Grey; For Use With Multimec - 26M5553 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Key, Rectangular, Grey; For Use With Multimec
26M5553
Cap, Key, Rectangular, Grey; For Use With Multimec 26M5553
CAP, KEY, RECTANGULAR, GREY; For Use With:3F Series Round Pushbutton Switches; Actuator / Cap Colour:Grey; Product Range:-; SVHC:No SVHC (12-Jan-2017); Colour:Grey RoHS Compliant: Yes

CAP, KEY, RECTANGULAR, GREY; For Use With:3F Series Round Pushbutton Switches; Actuator / Cap Colour:Grey; Product Range:-; SVHC:No SVHC (12-Jan-2017); Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26M5553
Product Name Cap, Key, Rectangular, Grey; For Use With Multimec
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details