MultiDimension Technology Co., Ltd. High-Voltage TMR Omnipolar Switch TMR1383

Description
Description TMR1383 is a digital omnipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and low power consumption. It is designed for use in applications that are both power-critical and performance-demandin g. It contains a push-pull TMR sensor bridge and CMOS signal processing circuitry within the same package, including an on-chip TMR voltage generator for precise magnetic sensing, a TMR voltage amplifier and comparator plus a schmitt trigger to provide switching hysteresis for noise rejection, and an open-drain output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages from 3 V up to 40 V. The TMR1383 draws only 0.6 mA resulting in low-power operation. It has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. It is available in two compact SOT23-3 and TO92S packages. SOT23-3 TO92S Features and Benefits Tunneling magnetoresistance (TMR) technology Low power consumption < 0.6 mA High frequency response ≥ 100 kHz Omnipolar operation In-plane X-Axis sensing High sensitivity High supply voltage of 40 V and 30 V reverse voltage Open drain output High tolerance to external magnetic field interference Excellent temperature stability RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Position sensing Power window Motor and fan control
Description
Description TMR1383 is a digital omnipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and low power consumption. It is designed for use in applications that are both power-critical and performance-demandin g. It contains a push-pull TMR sensor bridge and CMOS signal processing circuitry within the same package, including an on-chip TMR voltage generator for precise magnetic sensing, a TMR voltage amplifier and comparator plus a schmitt trigger to provide switching hysteresis for noise rejection, and an open-drain output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages from 3 V up to 40 V. The TMR1383 draws only 0.6 mA resulting in low-power operation. It has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. It is available in two compact SOT23-3 and TO92S packages. SOT23-3 TO92S Features and Benefits Tunneling magnetoresistance (TMR) technology Low power consumption < 0.6 mA High frequency response ≥ 100 kHz Omnipolar operation In-plane X-Axis sensing High sensitivity High supply voltage of 40 V and 30 V reverse voltage Open drain output High tolerance to external magnetic field interference Excellent temperature stability RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Position sensing Power window Motor and fan control

Suppliers

Company
Product
Description
Supplier Links
High-Voltage TMR Omnipolar Switch - TMR1383 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
High-Voltage TMR Omnipolar Switch
TMR1383
High-Voltage TMR Omnipolar Switch TMR1383
Description TMR1383 is a digital omnipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and low power consumption. It is designed for use in applications that are both power-critical and performance-demandin g. It contains a push-pull TMR sensor bridge and CMOS signal processing circuitry within the same package, including an on-chip TMR voltage generator for precise magnetic sensing, a TMR voltage amplifier and comparator plus a schmitt trigger to provide switching hysteresis for noise rejection, and an open-drain output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages from 3 V up to 40 V. The TMR1383 draws only 0.6 mA resulting in low-power operation. It has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. It is available in two compact SOT23-3 and TO92S packages. SOT23-3 TO92S Features and Benefits Tunneling magnetoresistance (TMR) technology Low power consumption < 0.6 mA High frequency response ≥ 100 kHz Omnipolar operation In-plane X-Axis sensing High sensitivity High supply voltage of 40 V and 30 V reverse voltage Open drain output High tolerance to external magnetic field interference Excellent temperature stability RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Position sensing Power window Motor and fan control

Description

TMR1383 is a digital omnipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and low power consumption. It is designed for use in applications that are both power-critical and performance-demanding. It contains a push-pull TMR sensor bridge and CMOS signal processing circuitry within the same package, including an on-chip TMR voltage generator for precise magnetic sensing, a TMR voltage amplifier and comparator plus a schmitt trigger to provide switching hysteresis for noise rejection, and an open-drain output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages from 3 V up to 40 V. The TMR1383 draws only 0.6 mA resulting in low-power operation. It has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. It is available in two compact SOT23-3 and TO92S packages.

SOT23-3 TO92S

Features and Benefits


Tunneling magnetoresistance (TMR) technology Low power consumption < 0.6 mA
High frequency response ≥ 100 kHz Omnipolar operation
In-plane X-Axis sensing High sensitivity
High supply voltage of 40 V and 30 V reverse voltage Open drain output
High tolerance to external magnetic field interference Excellent temperature stability
RoHS & REACH compliant

Applications


Utility meters: water, gas, and heat meters Proximity switches
Speed sensing Position sensing
Power window Motor and fan control

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Proximity Sensors
Product Number TMR1383
Product Name High-Voltage TMR Omnipolar Switch
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Capacitive Proximity Sensors - 5000000981-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - 2092456 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
2 suppliers