MultiDimension Technology Co., Ltd. NanoAmpere Fast Response Omnipolar Magnetic Switch Sensor TMR1365

Description
Description TMR1365 is an omnipolar magnetic switch integrated the tunnel magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. As the time-sharing power supply version of the TMR130x series, TMR1365 sensor provide average supply current as low as 200 nA and maintaining the switching frequency of the magnetic signal is 50 Hz. Compared with Hall/AMR sensors that also use power-cycling mode, the switching frequency of TMR1365 is several times higher, and the average supply current is only a fraction of that of Hall/AMR sensor products. TMR1365 allows a wide range of operating supply voltages from 1.8 V to 5.5 V with excellent temperature characteristics, and can meet the requirements of most applications. TMR1365 is available in SOT23-3 package. SOT23-3 Features and Benefits Tunneling magnetoresistance (TMR) technology Ultra-low power consumption at 200 nA Fast Switching Frequency at 50 Hz Omnipolar operation Wide range supply voltages: 1.8 V to 5.5 V CMOS push-pull output High sensitivity Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation position sensing Wake-up switch
Description
Description TMR1365 is an omnipolar magnetic switch integrated the tunnel magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. As the time-sharing power supply version of the TMR130x series, TMR1365 sensor provide average supply current as low as 200 nA and maintaining the switching frequency of the magnetic signal is 50 Hz. Compared with Hall/AMR sensors that also use power-cycling mode, the switching frequency of TMR1365 is several times higher, and the average supply current is only a fraction of that of Hall/AMR sensor products. TMR1365 allows a wide range of operating supply voltages from 1.8 V to 5.5 V with excellent temperature characteristics, and can meet the requirements of most applications. TMR1365 is available in SOT23-3 package. SOT23-3 Features and Benefits Tunneling magnetoresistance (TMR) technology Ultra-low power consumption at 200 nA Fast Switching Frequency at 50 Hz Omnipolar operation Wide range supply voltages: 1.8 V to 5.5 V CMOS push-pull output High sensitivity Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation position sensing Wake-up switch

Suppliers

Company
Product
Description
Supplier Links
NanoAmpere Fast Response Omnipolar Magnetic Switch Sensor - TMR1365 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
NanoAmpere Fast Response Omnipolar Magnetic Switch Sensor
TMR1365
NanoAmpere Fast Response Omnipolar Magnetic Switch Sensor TMR1365
Description TMR1365 is an omnipolar magnetic switch integrated the tunnel magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. As the time-sharing power supply version of the TMR130x series, TMR1365 sensor provide average supply current as low as 200 nA and maintaining the switching frequency of the magnetic signal is 50 Hz. Compared with Hall/AMR sensors that also use power-cycling mode, the switching frequency of TMR1365 is several times higher, and the average supply current is only a fraction of that of Hall/AMR sensor products. TMR1365 allows a wide range of operating supply voltages from 1.8 V to 5.5 V with excellent temperature characteristics, and can meet the requirements of most applications. TMR1365 is available in SOT23-3 package. SOT23-3 Features and Benefits Tunneling magnetoresistance (TMR) technology Ultra-low power consumption at 200 nA Fast Switching Frequency at 50 Hz Omnipolar operation Wide range supply voltages: 1.8 V to 5.5 V CMOS push-pull output High sensitivity Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation position sensing Wake-up switch

Description

TMR1365 is an omnipolar magnetic switch integrated the tunnel magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection.

As the time-sharing power supply version of the TMR130x series, TMR1365 sensor provide average supply current as low as 200 nA and maintaining the switching frequency of the magnetic signal is 50 Hz. Compared with Hall/AMR sensors that also use power-cycling mode, the switching frequency of TMR1365 is several times higher, and the average supply current is only a fraction of that of Hall/AMR sensor products.

TMR1365 allows a wide range of operating supply voltages from 1.8 V to 5.5 V with excellent temperature characteristics, and can meet the requirements of most applications. TMR1365 is available in SOT23-3 package.

SOT23-3

Features and Benefits


Tunneling magnetoresistance (TMR) technology Ultra-low power consumption at 200 nA
Fast Switching Frequency at 50 Hz Omnipolar operation
Wide range supply voltages: 1.8 V to 5.5 V CMOS push-pull output
High sensitivity Excellent temperature stability
High tolerance to external magnetic field interference RoHS & REACH compliant

Applications


Utility meters: water, gas, and heat meters Proximity switches
Speed sensing Linear and rotation position sensing
Wake-up switch

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Proximity Sensors
Product Number TMR1365
Product Name NanoAmpere Fast Response Omnipolar Magnetic Switch Sensor
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
12 mm Diameter Inductive Sensor - I12M4PO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details