MultiDimension Technology Co., Ltd. MicroAmpere High Frequency Response Omnipolar Magnetic Switch Sensor TMR1341

Description
Description TMR1341 is an omnipolar magnetic switch integrated the tunnel magnetoresistance (TMR) magnetic sensor and open-drain circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. Unlike Hall/AMR sensors, TMR sensors with extremely high resistance values allows TMR1341 to achieve the supply current as low as 1.5 μA while operating in the full-time power supply mode, and maintaining the response frequency of the magnetic signal is 1 kHz. Therefore, TMR1341 can provide true continuous detection of magnetic field signals, avoiding sampling errors from the traditional time-sharing power supply mode. TMR1341 allows a wide range of operating supply voltages from 1.8 V to 5.5 V with excellent temperature characteristics, and can meet the requirements of most applications. TMR1341 is available in compact LGA3L (2mm × 1.5mm × 0.63mm) package. LGA3L Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity High frequency response: typ. 1 kHz Omnipolar operation Wide range supply voltages: 1.8 V to 5.5 V Open-drain push-pull output Low power consumption: supply current 1.5 μA Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation position sensing
Description
Description TMR1341 is an omnipolar magnetic switch integrated the tunnel magnetoresistance (TMR) magnetic sensor and open-drain circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. Unlike Hall/AMR sensors, TMR sensors with extremely high resistance values allows TMR1341 to achieve the supply current as low as 1.5 μA while operating in the full-time power supply mode, and maintaining the response frequency of the magnetic signal is 1 kHz. Therefore, TMR1341 can provide true continuous detection of magnetic field signals, avoiding sampling errors from the traditional time-sharing power supply mode. TMR1341 allows a wide range of operating supply voltages from 1.8 V to 5.5 V with excellent temperature characteristics, and can meet the requirements of most applications. TMR1341 is available in compact LGA3L (2mm × 1.5mm × 0.63mm) package. LGA3L Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity High frequency response: typ. 1 kHz Omnipolar operation Wide range supply voltages: 1.8 V to 5.5 V Open-drain push-pull output Low power consumption: supply current 1.5 μA Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation position sensing

Suppliers

Company
Product
Description
Supplier Links
MicroAmpere High Frequency Response Omnipolar Magnetic Switch Sensor - TMR1341 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
MicroAmpere High Frequency Response Omnipolar Magnetic Switch Sensor
TMR1341
MicroAmpere High Frequency Response Omnipolar Magnetic Switch Sensor TMR1341
Description TMR1341 is an omnipolar magnetic switch integrated the tunnel magnetoresistance (TMR) magnetic sensor and open-drain circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. Unlike Hall/AMR sensors, TMR sensors with extremely high resistance values allows TMR1341 to achieve the supply current as low as 1.5 μA while operating in the full-time power supply mode, and maintaining the response frequency of the magnetic signal is 1 kHz. Therefore, TMR1341 can provide true continuous detection of magnetic field signals, avoiding sampling errors from the traditional time-sharing power supply mode. TMR1341 allows a wide range of operating supply voltages from 1.8 V to 5.5 V with excellent temperature characteristics, and can meet the requirements of most applications. TMR1341 is available in compact LGA3L (2mm × 1.5mm × 0.63mm) package. LGA3L Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity High frequency response: typ. 1 kHz Omnipolar operation Wide range supply voltages: 1.8 V to 5.5 V Open-drain push-pull output Low power consumption: supply current 1.5 μA Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation position sensing

Description

TMR1341 is an omnipolar magnetic switch integrated the tunnel magnetoresistance (TMR) magnetic sensor and open-drain circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection.

Unlike Hall/AMR sensors, TMR sensors with extremely high resistance values allows TMR1341 to achieve the supply current as low as 1.5 μA while operating in the full-time power supply mode, and maintaining the response frequency of the magnetic signal is 1 kHz. Therefore, TMR1341 can provide true continuous detection of magnetic field signals, avoiding sampling errors from the traditional time-sharing power supply mode.

TMR1341 allows a wide range of operating supply voltages from 1.8 V to 5.5 V with excellent temperature characteristics, and can meet the requirements of most applications. TMR1341 is available in compact LGA3L (2mm × 1.5mm × 0.63mm) package.

LGA3L

Features and Benefits


Tunneling magnetoresistance (TMR) technology High sensitivity
High frequency response: typ. 1 kHz Omnipolar operation
Wide range supply voltages: 1.8 V to 5.5 V Open-drain push-pull output
Low power consumption: supply current 1.5 μA Excellent temperature stability
High tolerance to external magnetic field interference RoHS & REACH compliant

Applications


Utility meters: water, gas, and heat meters Proximity switches
Speed sensing Linear and rotation position sensing

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Proximity Sensors
Product Number TMR1341
Product Name MicroAmpere High Frequency Response Omnipolar Magnetic Switch Sensor
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4374 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
View Details