MultiDimension Technology Co., Ltd. MicroAmpere High Frequency Response Omnipolar Magnetic Switch Sensor TMR1302HT

Description
Description TMR1302HT is an omnipolar magnetic switch integrated the tunnel magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. Unlike Hall/AMR sensors, TMR sensors with extremely high resistance values allows TMR1302HT to achieve the supply current as low as 1.5 μA while operating in the full-time power supply mode, and maintaining the response frequency of the magnetic signal is greater than 1 kHz. Therefore, TMR1302HT can provide true continuous detection of magnetic field signals, avoiding sampling errors from the traditional time-sharing power supply mode. TMR1302HT allows a wide range of operating supply voltages from 1.8 V to 5.5 V with excellent temperature characteristics, and can meet the requirements of most applications. TMR1302HT is available in two compact SOT23-3 and TO92S packages. SOT23-3 TO92S Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity High frequency response: >1 kHz Omnipolar operation Wide range supply voltages: 1.8 V to 5.5 V CMOS push-pull output Low power consumption: supply current 1.5 μA Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation position sensing
Description
Description TMR1302HT is an omnipolar magnetic switch integrated the tunnel magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. Unlike Hall/AMR sensors, TMR sensors with extremely high resistance values allows TMR1302HT to achieve the supply current as low as 1.5 μA while operating in the full-time power supply mode, and maintaining the response frequency of the magnetic signal is greater than 1 kHz. Therefore, TMR1302HT can provide true continuous detection of magnetic field signals, avoiding sampling errors from the traditional time-sharing power supply mode. TMR1302HT allows a wide range of operating supply voltages from 1.8 V to 5.5 V with excellent temperature characteristics, and can meet the requirements of most applications. TMR1302HT is available in two compact SOT23-3 and TO92S packages. SOT23-3 TO92S Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity High frequency response: >1 kHz Omnipolar operation Wide range supply voltages: 1.8 V to 5.5 V CMOS push-pull output Low power consumption: supply current 1.5 μA Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation position sensing

Suppliers

Company
Product
Description
Supplier Links
MicroAmpere High Frequency Response Omnipolar Magnetic Switch Sensor - TMR1302HT - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
MicroAmpere High Frequency Response Omnipolar Magnetic Switch Sensor
TMR1302HT
MicroAmpere High Frequency Response Omnipolar Magnetic Switch Sensor TMR1302HT
Description TMR1302HT is an omnipolar magnetic switch integrated the tunnel magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. Unlike Hall/AMR sensors, TMR sensors with extremely high resistance values allows TMR1302HT to achieve the supply current as low as 1.5 μA while operating in the full-time power supply mode, and maintaining the response frequency of the magnetic signal is greater than 1 kHz. Therefore, TMR1302HT can provide true continuous detection of magnetic field signals, avoiding sampling errors from the traditional time-sharing power supply mode. TMR1302HT allows a wide range of operating supply voltages from 1.8 V to 5.5 V with excellent temperature characteristics, and can meet the requirements of most applications. TMR1302HT is available in two compact SOT23-3 and TO92S packages. SOT23-3 TO92S Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity High frequency response: >1 kHz Omnipolar operation Wide range supply voltages: 1.8 V to 5.5 V CMOS push-pull output Low power consumption: supply current 1.5 μA Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation position sensing

Description

TMR1302HT is an omnipolar magnetic switch integrated the tunnel magnetoresistance (TMR) magnetic sensor and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection.

Unlike Hall/AMR sensors, TMR sensors with extremely high resistance values allows TMR1302HT to achieve the supply current as low as 1.5 μA while operating in the full-time power supply mode, and maintaining the response frequency of the magnetic signal is greater than 1 kHz. Therefore, TMR1302HT can provide true continuous detection of magnetic field signals, avoiding sampling errors from the traditional time-sharing power supply mode.

TMR1302HT allows a wide range of operating supply voltages from 1.8 V to 5.5 V with excellent temperature characteristics, and can meet the requirements of most applications. TMR1302HT is available in two compact SOT23-3 and TO92S packages.

SOT23-3 TO92S

Features and Benefits


Tunneling magnetoresistance (TMR) technology High sensitivity
High frequency response: >1 kHz Omnipolar operation
Wide range supply voltages: 1.8 V to 5.5 V CMOS push-pull output
Low power consumption: supply current 1.5 μA Excellent temperature stability
High tolerance to external magnetic field interference RoHS & REACH compliant

Applications


Utility meters: water, gas, and heat meters Proximity switches
Speed sensing Linear and rotation position sensing

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Proximity Sensors
Product Number TMR1302HT
Product Name MicroAmpere High Frequency Response Omnipolar Magnetic Switch Sensor
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000003414-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Electrical Connection ASi3.1 - AS-Interface 2.0
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040991-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details