MultiDimension Technology Co., Ltd. TMR Omnipolar Switch TMR1302B

Description
Description The TMR1302B is a digital omnipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It integrates a push-pull half-bridge TMR magnetic sensor and CMOS signal processing circuitry within the same package. Designed for use in applications that are both power-critical and performance-demandin g, this device includes an on-chip TMR voltage generator for precise magnetic sensing, TMR voltage amplifier and comparator, a Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide temperature compensated supply voltage for internal circuits, and it allows a wide range of operating supply voltages. The TMR1302B draws only 1.5μA resulting in ultra-low power operation, additionally it has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. TMR1302B is available in two compact SOT23-3 and TO92S packages. SOT23-3 TO92S Features and Benefits Tunneling magnetoresistance (TMR) technology Ultra low power consumption at 1.5 μA High frequency response at 1 kHz Operation with north or south pole Compatible with a wide range of supply voltages Low operate points for high sensitivity High tolerance to external magnetic field interference Excellent temperature stability RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation position sensing
Description
Description The TMR1302B is a digital omnipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It integrates a push-pull half-bridge TMR magnetic sensor and CMOS signal processing circuitry within the same package. Designed for use in applications that are both power-critical and performance-demandin g, this device includes an on-chip TMR voltage generator for precise magnetic sensing, TMR voltage amplifier and comparator, a Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide temperature compensated supply voltage for internal circuits, and it allows a wide range of operating supply voltages. The TMR1302B draws only 1.5μA resulting in ultra-low power operation, additionally it has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. TMR1302B is available in two compact SOT23-3 and TO92S packages. SOT23-3 TO92S Features and Benefits Tunneling magnetoresistance (TMR) technology Ultra low power consumption at 1.5 μA High frequency response at 1 kHz Operation with north or south pole Compatible with a wide range of supply voltages Low operate points for high sensitivity High tolerance to external magnetic field interference Excellent temperature stability RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation position sensing

Suppliers

Company
Product
Description
Supplier Links
TMR Omnipolar Switch - TMR1302B - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
TMR Omnipolar Switch
TMR1302B
TMR Omnipolar Switch TMR1302B
Description The TMR1302B is a digital omnipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It integrates a push-pull half-bridge TMR magnetic sensor and CMOS signal processing circuitry within the same package. Designed for use in applications that are both power-critical and performance-demandin g, this device includes an on-chip TMR voltage generator for precise magnetic sensing, TMR voltage amplifier and comparator, a Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide temperature compensated supply voltage for internal circuits, and it allows a wide range of operating supply voltages. The TMR1302B draws only 1.5μA resulting in ultra-low power operation, additionally it has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. TMR1302B is available in two compact SOT23-3 and TO92S packages. SOT23-3 TO92S Features and Benefits Tunneling magnetoresistance (TMR) technology Ultra low power consumption at 1.5 μA High frequency response at 1 kHz Operation with north or south pole Compatible with a wide range of supply voltages Low operate points for high sensitivity High tolerance to external magnetic field interference Excellent temperature stability RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Proximity switches Speed sensing Linear and rotation position sensing

Description

The TMR1302B is a digital omnipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It integrates a push-pull half-bridge TMR magnetic sensor and CMOS signal processing circuitry within the same package. Designed for use in applications that are both power-critical and performance-demanding, this device includes an on-chip TMR voltage generator for precise magnetic sensing, TMR voltage amplifier and comparator, a Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide temperature compensated supply voltage for internal circuits, and it allows a wide range of operating supply voltages. The TMR1302B draws only 1.5μA resulting in ultra-low power operation, additionally it has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. TMR1302B is available in two compact SOT23-3 and TO92S packages.

SOT23-3 TO92S

Features and Benefits


Tunneling magnetoresistance (TMR) technology Ultra low power consumption at 1.5 μA
High frequency response at 1 kHz Operation with north or south pole
Compatible with a wide range of supply voltages Low operate points for high sensitivity
High tolerance to external magnetic field interference Excellent temperature stability
RoHS & REACH compliant

Applications


Utility meters: water, gas, and heat meters Proximity switches
Speed sensing Linear and rotation position sensing

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Proximity Sensors
Product Number TMR1302B
Product Name TMR Omnipolar Switch
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000214-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Photoelectric, Industrial - 1882-1017874-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0 to 2363 inch (0.0 to 60015 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details