MultiDimension Technology Co., Ltd. Nano-Ampere TMR Bipolar Switch TMR1262

Description
Description The TMR1262 is a 200nA ultra-low power magnetic switch sensor. It is a digital bipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It integrates a push-pull half-bridge TMR magnetic sensor and CMOS signal processing circuitry within the same package. Designed for use in applications that are both power-critical and performance-demandin g, this device includes an on-chip TMR voltage generator for precise magnetic sensing, TMR voltage amplifier and comparator, a Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide temperature compensated supply voltage for internal circuits, and it allows a wide range of operating supply voltages. The TMR1262 features ultra-low power consumption at 200 nA with a fast internal switching frequency at 50 Hz. Other important features include accurate switching points, excellent thermal stability, and a wide range of supply voltages. TMR1262 is available in two compact SOT23-3 and TO92S packages. SOT23-3 TO92S Features and Benefits Tunneling magnetoresistance (TMR) technology Fast Internal switching frequency at 50 Hz Nano-Ampere ultra-low power consumption at 200 nA Bipolar operation with high sensitivity Operating temperature range from -40°C to 125°C CMOS output Wide range of supply voltages from 1.8V to 5.5V RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Solid state switches Speed sensing Rotary and linear position sensing
Description
Description The TMR1262 is a 200nA ultra-low power magnetic switch sensor. It is a digital bipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It integrates a push-pull half-bridge TMR magnetic sensor and CMOS signal processing circuitry within the same package. Designed for use in applications that are both power-critical and performance-demandin g, this device includes an on-chip TMR voltage generator for precise magnetic sensing, TMR voltage amplifier and comparator, a Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide temperature compensated supply voltage for internal circuits, and it allows a wide range of operating supply voltages. The TMR1262 features ultra-low power consumption at 200 nA with a fast internal switching frequency at 50 Hz. Other important features include accurate switching points, excellent thermal stability, and a wide range of supply voltages. TMR1262 is available in two compact SOT23-3 and TO92S packages. SOT23-3 TO92S Features and Benefits Tunneling magnetoresistance (TMR) technology Fast Internal switching frequency at 50 Hz Nano-Ampere ultra-low power consumption at 200 nA Bipolar operation with high sensitivity Operating temperature range from -40°C to 125°C CMOS output Wide range of supply voltages from 1.8V to 5.5V RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Solid state switches Speed sensing Rotary and linear position sensing

Suppliers

Company
Product
Description
Supplier Links
Nano-Ampere TMR Bipolar Switch - TMR1262 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
Nano-Ampere TMR Bipolar Switch
TMR1262
Nano-Ampere TMR Bipolar Switch TMR1262
Description The TMR1262 is a 200nA ultra-low power magnetic switch sensor. It is a digital bipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It integrates a push-pull half-bridge TMR magnetic sensor and CMOS signal processing circuitry within the same package. Designed for use in applications that are both power-critical and performance-demandin g, this device includes an on-chip TMR voltage generator for precise magnetic sensing, TMR voltage amplifier and comparator, a Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide temperature compensated supply voltage for internal circuits, and it allows a wide range of operating supply voltages. The TMR1262 features ultra-low power consumption at 200 nA with a fast internal switching frequency at 50 Hz. Other important features include accurate switching points, excellent thermal stability, and a wide range of supply voltages. TMR1262 is available in two compact SOT23-3 and TO92S packages. SOT23-3 TO92S Features and Benefits Tunneling magnetoresistance (TMR) technology Fast Internal switching frequency at 50 Hz Nano-Ampere ultra-low power consumption at 200 nA Bipolar operation with high sensitivity Operating temperature range from -40°C to 125°C CMOS output Wide range of supply voltages from 1.8V to 5.5V RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Solid state switches Speed sensing Rotary and linear position sensing

Description

The TMR1262 is a 200nA ultra-low power magnetic switch sensor. It is a digital bipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It integrates a push-pull half-bridge TMR magnetic sensor and CMOS signal processing circuitry within the same package. Designed for use in applications that are both power-critical and performance-demanding, this device includes an on-chip TMR voltage generator for precise magnetic sensing, TMR voltage amplifier and comparator, a Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide temperature compensated supply voltage for internal circuits, and it allows a wide range of operating supply voltages. The TMR1262 features ultra-low power consumption at 200 nA with a fast internal switching frequency at 50 Hz. Other important features include accurate switching points, excellent thermal stability, and a wide range of supply voltages. TMR1262 is available in two compact SOT23-3 and TO92S packages.

SOT23-3 TO92S

Features and Benefits


Tunneling magnetoresistance (TMR) technology Fast Internal switching frequency at 50 Hz
Nano-Ampere ultra-low power consumption at 200 nA Bipolar operation with high sensitivity
Operating temperature range from -40°C to 125°C CMOS output
Wide range of supply voltages from 1.8V to 5.5V RoHS & REACH compliant

Applications


Utility meters: water, gas, and heat meters Solid state switches
Speed sensing Rotary and linear position sensing

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Proximity Sensors
Product Number TMR1262
Product Name Nano-Ampere TMR Bipolar Switch
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3260ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3577 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
Block Sensors - 9809-3465 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 2.76 inch (70.1 mm)
View Details
3 suppliers
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details