MultiDimension Technology Co., Ltd. Bi-stable TMR Bipolar Magnetic Switch with Passive Memory Effect TMR1215

Description
Description The TMR1215 is a bi-stable digital bipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It integrates a push-pull half-bridge TMR magnetic sensor and CMOS signal processing circuitry within the same package. Compared with conventional magnetic switch sensors, TMR1215 can detect and store the ON/OFF state triggered by magnetic polarity without power supply, and the latest state can be retrieved immediately after power supply is resumed. Designed for use in applications that are power-critical, performance-demandin g, and failsafe, this device includes an on-chip TMR voltage generator for precise magnetic sensing, TMR voltage amplifier and comparator, a Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide temperature compensated supply voltage for internal circuits, and it allows a wide range of operating supply voltages. The TMR1215 draws only 1.5μA resulting in ultra-low power operation, additionally it has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. TMR1215 is available in two compact SOT23-3 and TO92S packages. SOT23-3 TO92S Features and Benefits Tunneling magnetoresistance (TMR) technology Ultra low power consumption at 1.5 μA Compatible with a wide range of supply voltages Bipolar latching operation Passive operation with magnetic memory effect High frequency response at 1 kHz High tolerance to external magnetic field interference Excellent temperature stability RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Solid state switches Bi-stable level switches in elevator doors Magnetic flip level gauges Speed sensing Rotary and linear position sensing
Description
Description The TMR1215 is a bi-stable digital bipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It integrates a push-pull half-bridge TMR magnetic sensor and CMOS signal processing circuitry within the same package. Compared with conventional magnetic switch sensors, TMR1215 can detect and store the ON/OFF state triggered by magnetic polarity without power supply, and the latest state can be retrieved immediately after power supply is resumed. Designed for use in applications that are power-critical, performance-demandin g, and failsafe, this device includes an on-chip TMR voltage generator for precise magnetic sensing, TMR voltage amplifier and comparator, a Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide temperature compensated supply voltage for internal circuits, and it allows a wide range of operating supply voltages. The TMR1215 draws only 1.5μA resulting in ultra-low power operation, additionally it has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. TMR1215 is available in two compact SOT23-3 and TO92S packages. SOT23-3 TO92S Features and Benefits Tunneling magnetoresistance (TMR) technology Ultra low power consumption at 1.5 μA Compatible with a wide range of supply voltages Bipolar latching operation Passive operation with magnetic memory effect High frequency response at 1 kHz High tolerance to external magnetic field interference Excellent temperature stability RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Solid state switches Bi-stable level switches in elevator doors Magnetic flip level gauges Speed sensing Rotary and linear position sensing

Suppliers

Company
Product
Description
Supplier Links
Bi-stable TMR Bipolar Magnetic Switch with Passive Memory Effect - TMR1215 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
Bi-stable TMR Bipolar Magnetic Switch with Passive Memory Effect
TMR1215
Bi-stable TMR Bipolar Magnetic Switch with Passive Memory Effect TMR1215
Description The TMR1215 is a bi-stable digital bipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It integrates a push-pull half-bridge TMR magnetic sensor and CMOS signal processing circuitry within the same package. Compared with conventional magnetic switch sensors, TMR1215 can detect and store the ON/OFF state triggered by magnetic polarity without power supply, and the latest state can be retrieved immediately after power supply is resumed. Designed for use in applications that are power-critical, performance-demandin g, and failsafe, this device includes an on-chip TMR voltage generator for precise magnetic sensing, TMR voltage amplifier and comparator, a Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide temperature compensated supply voltage for internal circuits, and it allows a wide range of operating supply voltages. The TMR1215 draws only 1.5μA resulting in ultra-low power operation, additionally it has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. TMR1215 is available in two compact SOT23-3 and TO92S packages. SOT23-3 TO92S Features and Benefits Tunneling magnetoresistance (TMR) technology Ultra low power consumption at 1.5 μA Compatible with a wide range of supply voltages Bipolar latching operation Passive operation with magnetic memory effect High frequency response at 1 kHz High tolerance to external magnetic field interference Excellent temperature stability RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Solid state switches Bi-stable level switches in elevator doors Magnetic flip level gauges Speed sensing Rotary and linear position sensing

Description

The TMR1215 is a bi-stable digital bipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It integrates a push-pull half-bridge TMR magnetic sensor and CMOS signal processing circuitry within the same package. Compared with conventional magnetic switch sensors, TMR1215 can detect and store the ON/OFF state triggered by magnetic polarity without power supply, and the latest state can be retrieved immediately after power supply is resumed. Designed for use in applications that are power-critical, performance-demanding, and failsafe, this device includes an on-chip TMR voltage generator for precise magnetic sensing, TMR voltage amplifier and comparator, a Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide temperature compensated supply voltage for internal circuits, and it allows a wide range of operating supply voltages. The TMR1215 draws only 1.5μA resulting in ultra-low power operation, additionally it has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. TMR1215 is available in two compact SOT23-3 and TO92S packages.

SOT23-3 TO92S

Features and Benefits


Tunneling magnetoresistance (TMR) technology Ultra low power consumption at 1.5 μA
Compatible with a wide range of supply voltages Bipolar latching operation
Passive operation with magnetic memory effect High frequency response at 1 kHz
High tolerance to external magnetic field interference Excellent temperature stability
RoHS & REACH compliant

Applications


Utility meters: water, gas, and heat meters Solid state switches
Bi-stable level switches in elevator doors Magnetic flip level gauges
Speed sensing Rotary and linear position sensing

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Proximity Sensors
Product Number TMR1215
Product Name Bi-stable TMR Bipolar Magnetic Switch with Passive Memory Effect
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000003579-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Photoelectric, Industrial - 1882-1023550-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details