MultiDimension Technology Co., Ltd. TMR Z-AXIS UNIPOLAR SWITCH TMR1157

Description
Description TMR1157 is a digital unipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It is designed for use in applications that are both power-critical and performance-demandin g. It contains a push-pull full-bridge TMR magnetic sensor and CMOS signal processing circuitry within the same package, including an on-chip TMR voltage generator for precise magnetic sensing, a TMR voltage amplifier and comparator plus a Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages up to 40 V. The TMR1157 draws only 0.6 mA resulting in low power operation. It has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. TMR1157 is available in two compact SOT23-3 and TO92S packages. SOT23-3 TO92S Features and Benefits Tunneling magnetoresistance (TMR) technology Low power consumption < 0.6 mA High frequency response > 1 kHz Unipolar latching operation Z-axis sensing direction compatible with hall effect Open drain output High supply voltage of 40 V and 30 V reverse voltage Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Solid state switches Position and speed sensing Motor and fan control Power window
Description
Description TMR1157 is a digital unipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It is designed for use in applications that are both power-critical and performance-demandin g. It contains a push-pull full-bridge TMR magnetic sensor and CMOS signal processing circuitry within the same package, including an on-chip TMR voltage generator for precise magnetic sensing, a TMR voltage amplifier and comparator plus a Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages up to 40 V. The TMR1157 draws only 0.6 mA resulting in low power operation. It has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. TMR1157 is available in two compact SOT23-3 and TO92S packages. SOT23-3 TO92S Features and Benefits Tunneling magnetoresistance (TMR) technology Low power consumption < 0.6 mA High frequency response > 1 kHz Unipolar latching operation Z-axis sensing direction compatible with hall effect Open drain output High supply voltage of 40 V and 30 V reverse voltage Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Solid state switches Position and speed sensing Motor and fan control Power window

Suppliers

Company
Product
Description
Supplier Links
TMR Z-AXIS UNIPOLAR SWITCH - TMR1157 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
TMR Z-AXIS UNIPOLAR SWITCH
TMR1157
TMR Z-AXIS UNIPOLAR SWITCH TMR1157
Description TMR1157 is a digital unipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It is designed for use in applications that are both power-critical and performance-demandin g. It contains a push-pull full-bridge TMR magnetic sensor and CMOS signal processing circuitry within the same package, including an on-chip TMR voltage generator for precise magnetic sensing, a TMR voltage amplifier and comparator plus a Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages up to 40 V. The TMR1157 draws only 0.6 mA resulting in low power operation. It has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. TMR1157 is available in two compact SOT23-3 and TO92S packages. SOT23-3 TO92S Features and Benefits Tunneling magnetoresistance (TMR) technology Low power consumption < 0.6 mA High frequency response > 1 kHz Unipolar latching operation Z-axis sensing direction compatible with hall effect Open drain output High supply voltage of 40 V and 30 V reverse voltage Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Utility meters: water, gas, and heat meters Solid state switches Position and speed sensing Motor and fan control Power window

Description

TMR1157 is a digital unipolar magnetic switch that integrates TMR and CMOS technology in order to provide a magnetically triggered digital switch with high sensitivity, high speed, and ultra-low power consumption. It is designed for use in applications that are both power-critical and performance-demanding. It contains a push-pull full-bridge TMR magnetic sensor and CMOS signal processing circuitry within the same package, including an on-chip TMR voltage generator for precise magnetic sensing, a TMR voltage amplifier and comparator plus a Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages up to 40 V. The TMR1157 draws only 0.6 mA resulting in low power operation. It has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. TMR1157 is available in two compact SOT23-3 and TO92S packages.

SOT23-3 TO92S

Features and Benefits


Tunneling magnetoresistance (TMR) technology Low power consumption < 0.6 mA
High frequency response > 1 kHz Unipolar latching operation
Z-axis sensing direction compatible with hall effect Open drain output
High supply voltage of 40 V and 30 V reverse voltage Excellent temperature stability
High tolerance to external magnetic field interference RoHS & REACH compliant

Applications


Utility meters: water, gas, and heat meters Solid state switches
Position and speed sensing Motor and fan control
Power window

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Proximity Sensors
Product Number TMR1157
Product Name TMR Z-AXIS UNIPOLAR SWITCH
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Cylindrical Sensors - 9982-4950 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1600 inch (4.06 mm)
View Details
3 suppliers