MultiDimension Technology Co., Ltd. High-Sensitivity Pneumatic Cylinder Switch Sensor AMR1342

Description
Description The AMR1342 is a digital omnipolar magnetic switch that integrates magnetoresistance and CMOS technology to provide a magnetically triggered digital switch with high sensitivity, high speed, and low power consumption. It is designed for pneumatic cylinder position sensing in industrial applications. It contains a full-bridge push-pull anisotropic magnetoresistance (AMR) sensor and CMOS signal processing circuitry within the same package, including an on-chip voltage generator and voltage amplifier and comparator for precise magnetic sensing, plus a Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages. The AMR1342 operates in low voltage and draws only 40 μA resulting in low power operation. It has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. AMR1342 is available in two compact DFN3L (2mm × 2mm × 0.55mm) and LGA3L (2mm × 1.5mm × 0.63mm) packages. LGA3L DFN3L Features and Benefits Anisotropic magnetoresistance (AMR) technology Low power consumption at 40 μA Power cycling latching switch Fast switching frequency: typ.1 kHz Omnipolar operation High sensitivity Wide range of supply voltages Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Pneumatic cylinder position switches
Description
Description The AMR1342 is a digital omnipolar magnetic switch that integrates magnetoresistance and CMOS technology to provide a magnetically triggered digital switch with high sensitivity, high speed, and low power consumption. It is designed for pneumatic cylinder position sensing in industrial applications. It contains a full-bridge push-pull anisotropic magnetoresistance (AMR) sensor and CMOS signal processing circuitry within the same package, including an on-chip voltage generator and voltage amplifier and comparator for precise magnetic sensing, plus a Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages. The AMR1342 operates in low voltage and draws only 40 μA resulting in low power operation. It has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. AMR1342 is available in two compact DFN3L (2mm × 2mm × 0.55mm) and LGA3L (2mm × 1.5mm × 0.63mm) packages. LGA3L DFN3L Features and Benefits Anisotropic magnetoresistance (AMR) technology Low power consumption at 40 μA Power cycling latching switch Fast switching frequency: typ.1 kHz Omnipolar operation High sensitivity Wide range of supply voltages Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Pneumatic cylinder position switches

Suppliers

Company
Product
Description
Supplier Links
High-Sensitivity Pneumatic Cylinder Switch Sensor - AMR1342 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
High-Sensitivity Pneumatic Cylinder Switch Sensor
AMR1342
High-Sensitivity Pneumatic Cylinder Switch Sensor AMR1342
Description The AMR1342 is a digital omnipolar magnetic switch that integrates magnetoresistance and CMOS technology to provide a magnetically triggered digital switch with high sensitivity, high speed, and low power consumption. It is designed for pneumatic cylinder position sensing in industrial applications. It contains a full-bridge push-pull anisotropic magnetoresistance (AMR) sensor and CMOS signal processing circuitry within the same package, including an on-chip voltage generator and voltage amplifier and comparator for precise magnetic sensing, plus a Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages. The AMR1342 operates in low voltage and draws only 40 μA resulting in low power operation. It has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. AMR1342 is available in two compact DFN3L (2mm × 2mm × 0.55mm) and LGA3L (2mm × 1.5mm × 0.63mm) packages. LGA3L DFN3L Features and Benefits Anisotropic magnetoresistance (AMR) technology Low power consumption at 40 μA Power cycling latching switch Fast switching frequency: typ.1 kHz Omnipolar operation High sensitivity Wide range of supply voltages Excellent temperature stability High tolerance to external magnetic field interference RoHS & REACH compliant Applications Pneumatic cylinder position switches

Description

The AMR1342 is a digital omnipolar magnetic switch that integrates magnetoresistance and CMOS technology to provide a magnetically triggered digital switch with high sensitivity, high speed, and low power consumption. It is designed for pneumatic cylinder position sensing in industrial applications.

It contains a full-bridge push-pull anisotropic magnetoresistance (AMR) sensor and CMOS signal processing circuitry within the same package, including an on-chip voltage generator and voltage amplifier and comparator for precise magnetic sensing, plus a Schmitt trigger to provide switching hysteresis for noise rejection, and CMOS push-pull output. An internal band gap regulator is used to provide a temperature compensated supply voltage for internal circuits, permitting a wide range of supply voltages.

The AMR1342 operates in low voltage and draws only 40 μA resulting in low power operation. It has fast response, accurate switching points, excellent thermal stability, and immunity to stray field interference. AMR1342 is available in two compact DFN3L (2mm × 2mm × 0.55mm) and LGA3L (2mm × 1.5mm × 0.63mm) packages.

LGA3L DFN3L

Features and Benefits


Anisotropic magnetoresistance (AMR) technology Low power consumption at 40 μA
Power cycling latching switch Fast switching frequency: typ.1 kHz
Omnipolar operation High sensitivity
Wide range of supply voltages Excellent temperature stability
High tolerance to external magnetic field interference RoHS & REACH compliant

Applications


Pneumatic cylinder position switches

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Proximity Sensors
Product Number AMR1342
Product Name High-Sensitivity Pneumatic Cylinder Switch Sensor
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000438-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Photoelectric - 15924830 - Radwell International
Specs
Sensor Technology Magnetic Proximity Sensor
View Details