Multicomp, Inc. Toggle Switch MCR13-447D1-01-HR

Description
TOGGLE SWITCH, SPDT, 12A, 250VAC, PANEL; SWITCH OPERATION:ON-OFF-ON; CONTACT CONFIGURATION:SPDT; NON ILLUMINATED; PRODUCT RANGE: CONTACT CURRENT MAX 12A, SWITCH MOUNTING:PANEL, CONTACT VOLTAGE AC NOM:250V; SWITCH ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
TOGGLE SWITCH, SPDT, 12A, 250VAC, PANEL; SWITCH OPERATION:ON-OFF-ON; CONTACT CONFIGURATION:SPDT; NON ILLUMINATED; PRODUCT RANGE: CONTACT CURRENT MAX 12A, SWITCH MOUNTING:PANEL, CONTACT VOLTAGE AC NOM:250V; SWITCH ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch - 108933311 - Radwell International
Willingboro, NJ, United States
Toggle Switch
108933311
Toggle Switch 108933311
TOGGLE SWITCH, SPDT, 12A, 250VAC, PANEL; SWITCH OPERATION:ON-OFF-ON; CONTACT CONFIGURATION:SPDT; NON ILLUMINATED; PRODUCT RANGE: CONTACT CURRENT MAX 12A, SWITCH MOUNTING:PANEL, CONTACT VOLTAGE AC NOM:250V; SWITCH ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

TOGGLE SWITCH, SPDT, 12A, 250VAC, PANEL; SWITCH OPERATION:ON-OFF-ON; CONTACT CONFIGURATION:SPDT; NON ILLUMINATED; PRODUCT RANGE: CONTACT CURRENT MAX 12A, SWITCH MOUNTING:PANEL, CONTACT VOLTAGE AC NOM:250V; SWITCH ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Toggle Switches
Product Number 108933311
Product Name Toggle Switch
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-09-1-1-12-ND - DigiKey
Specs
Switch Type Toggle
View Details
Switch, toggle, boot, open top - K288801A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Process Sealed Subminiature Toggle - A11JB1-JA - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers