Multicomp, Inc. Toggle Switch MCR13-28B-05

Description
SWITCH, TOGGLE, DPDT, 15A, 125VAC; SWITCH OPERATION:ON-ON; CONTACT CONFIGURATION:DPDT; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:-; CONTACT CURRENT MAX:15A; SWITCH MOUNTING:PANEL MOUNT; CONTACT VOLTAGE AC NOM:125V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH, TOGGLE, DPDT, 15A, 125VAC; SWITCH OPERATION:ON-ON; CONTACT CONFIGURATION:DPDT; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:-; CONTACT CURRENT MAX:15A; SWITCH MOUNTING:PANEL MOUNT; CONTACT VOLTAGE AC NOM:125V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch - 39121456 - Radwell International
Willingboro, NJ, United States
Toggle Switch
39121456
Toggle Switch 39121456
SWITCH, TOGGLE, DPDT, 15A, 125VAC; SWITCH OPERATION:ON-ON; CONTACT CONFIGURATION:DPDT; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:-; CONTACT CURRENT MAX:15A; SWITCH MOUNTING:PANEL MOUNT; CONTACT VOLTAGE AC NOM:125V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH, TOGGLE, DPDT, 15A, 125VAC; SWITCH OPERATION:ON-ON; CONTACT CONFIGURATION:DPDT; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:-; CONTACT CURRENT MAX:15A; SWITCH MOUNTING:PANEL MOUNT; CONTACT VOLTAGE AC NOM:125V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Toggle Switches
Product Number 39121456
Product Name Toggle Switch
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 2267077-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
Process Sealed Subminiature Toggle - A12JB1 - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Manual Starting Switch, Toggle Type - 600-TCX9 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details