Multicomp, Inc. Fuse MCF0603E0R75FSTR

Description
FUSE, SMD, 750MA, 0603, FAST ACTING; VOLTAGE RATING VDC:32V; FUSE CURRENT:750MA; BREAKING CAPACITY:50A; FUSE SIZE CODE:0603; BLOW CHARACTERISTIC:FAST. FREE 2 YEAR RADWELL WARRANTY
Description
FUSE, SMD, 750MA, 0603, FAST ACTING; VOLTAGE RATING VDC:32V; FUSE CURRENT:750MA; BREAKING CAPACITY:50A; FUSE SIZE CODE:0603; BLOW CHARACTERISTIC:FAST. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fuse - 18670031 - Radwell International
Willingboro, NJ, United States
FUSE, SMD, 750MA, 0603, FAST ACTING; VOLTAGE RATING VDC:32V; FUSE CURRENT:750MA; BREAKING CAPACITY:50A; FUSE SIZE CODE:0603; BLOW CHARACTERISTIC:FAST. FREE 2 YEAR RADWELL WARRANTY

FUSE, SMD, 750MA, 0603, FAST ACTING; VOLTAGE RATING VDC:32V; FUSE CURRENT:750MA; BREAKING CAPACITY:50A; FUSE SIZE CODE:0603; BLOW CHARACTERISTIC:FAST. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fuses
Product Number 18670031
Product Name Fuse
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1F5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers