KEYPAD, METAL ILLUM YE/GN IP67 3X4, PRODUCT RANGE:-, KEYPAD ARRAY:3 X 4, KEYPAD OUTPUT:MATRIX, HOUSING MATERIAL:METAL, CONTACT CURRENT MAX:20MA, CONTACT VOLTAGE DC NOM:24V, NO. OF KEYS:12, PANEL CUTOUT WIDTH:46MM, PANEL CUTOUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MULTICOMP Panel Accessories MCAK304NSSLWPMMYLGKT
| Radwell International | |
|---|---|
| Product Category | Wireways |
| Product Number | 39123308 |
| Product Name | Wire Duct/Cable Runway |