MilesTek Corporation CEILING DROP 1-1/4" IVORY 60-20161

Description
[HELLRMN TYTN] CEILING DROP 1-1/4" IVORY INFORMATION - 60-20161 HellermannTyton's low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area. FEATURES: Ceiling Drop 1-1/4" by 3/4" a component of the Surface Raceway Systems Ideal for low voltage UTP and coaxial wire Rubber-based adhesive is pressure-sensitive foam tape with high ultimate bond strenghth conforming to most any surface Manufactured from UL94V-0 rated PVC material Available in office white, white and ivory
Description
[HELLRMN TYTN] CEILING DROP 1-1/4" IVORY INFORMATION - 60-20161 HellermannTyton's low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area. FEATURES: Ceiling Drop 1-1/4" by 3/4" a component of the Surface Raceway Systems Ideal for low voltage UTP and coaxial wire Rubber-based adhesive is pressure-sensitive foam tape with high ultimate bond strenghth conforming to most any surface Manufactured from UL94V-0 rated PVC material Available in office white, white and ivory

Suppliers

Company
Product
Description
Supplier Links
CEILING DROP 1-1/4
Denton, TX, United States
CEILING DROP 1-1/4" IVORY
60-20161
CEILING DROP 1-1/4" IVORY 60-20161
[HELLRMN TYTN] CEILING DROP 1-1/4" IVORY INFORMATION - 60-20161 HellermannTyton's low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area. FEATURES: Ceiling Drop 1-1/4" by 3/4" a component of the Surface Raceway Systems Ideal for low voltage UTP and coaxial wire Rubber-based adhesive is pressure-sensitive foam tape with high ultimate bond strenghth conforming to most any surface Manufactured from UL94V-0 rated PVC material Available in office white, white and ivory

[HELLRMN TYTN] CEILING DROP 1-1/4" IVORY INFORMATION - 60-20161 HellermannTyton's low voltage raceway (TSR) is designed to aesthetically organize and route communications wires including high speed UTP cable and fiber optic cable from the telecommunications room to the work area.

    FEATURES:
  • Ceiling Drop 1-1/4" by 3/4"
  • a component of the Surface Raceway Systems
  • Ideal for low voltage UTP and coaxial wire
  • Rubber-based adhesive is pressure-sensitive foam tape with high ultimate bond strenghth conforming to most any surface
  • Manufactured from UL94V-0 rated PVC material
  • Available in office white, white and ivory
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number 60-20161
Product Name CEILING DROP 1-1/4" IVORY
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486E48SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 48"; Other Length; (48 in)
View Details
Wireway Straight Section - F66W120 - Pentair, Inc.
Specs
Style Feed Through Wireway
Material Steel
Straight Section Length 120"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details