Multicomp, Inc. Fuse CF06333CT/20/10

Description
(PRICE/PK OF 10), FUSE, CARTRIDGE, 20A, TIME DELAY, BLOW CHARACTERISTIC:TIME DELAY, FUSE CURRENT:20A, VOLTAGE RATING VAC:250V, FUSE SIZE METRIC:6.3MM X 32MM, FUSE SIZE IMPERIAL:1/4 X 1-1/4, PRODUCT RANGE:MCF08C SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/PK OF 10), FUSE, CARTRIDGE, 20A, TIME DELAY, BLOW CHARACTERISTIC:TIME DELAY, FUSE CURRENT:20A, VOLTAGE RATING VAC:250V, FUSE SIZE METRIC:6.3MM X 32MM, FUSE SIZE IMPERIAL:1/4 X 1-1/4, PRODUCT RANGE:MCF08C SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fuse - 43888194 - Radwell International
Willingboro, NJ, United States
(PRICE/PK OF 10), FUSE, CARTRIDGE, 20A, TIME DELAY, BLOW CHARACTERISTIC:TIME DELAY, FUSE CURRENT:20A, VOLTAGE RATING VAC:250V, FUSE SIZE METRIC:6.3MM X 32MM, FUSE SIZE IMPERIAL:1/4 X 1-1/4, PRODUCT RANGE:MCF08C SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/PK OF 10), FUSE, CARTRIDGE, 20A, TIME DELAY, BLOW CHARACTERISTIC:TIME DELAY, FUSE CURRENT:20A, VOLTAGE RATING VAC:250V, FUSE SIZE METRIC:6.3MM X 32MM, FUSE SIZE IMPERIAL:1/4 X 1-1/4, PRODUCT RANGE:MCF08C SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fuses
Product Number 43888194
Product Name Fuse
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details