Multicomp, Inc. Fuse CF06333CF/8/10

Description
(PRICE/PK OF 10) FUSE, CARTRIDGE, 8A, QUICK BLOW; VOLTAGE RATING VAC:250V; FUSE CURRENT:8A; BREAKING CAPACITY:1KA @ 250VAC; FUSE SIZE METRIC:6.3MM X 3. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/PK OF 10) FUSE, CARTRIDGE, 8A, QUICK BLOW; VOLTAGE RATING VAC:250V; FUSE CURRENT:8A; BREAKING CAPACITY:1KA @ 250VAC; FUSE SIZE METRIC:6.3MM X 3. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fuse - 43888178 - Radwell International
Willingboro, NJ, United States
(PRICE/PK OF 10) FUSE, CARTRIDGE, 8A, QUICK BLOW; VOLTAGE RATING VAC:250V; FUSE CURRENT:8A; BREAKING CAPACITY:1KA @ 250VAC; FUSE SIZE METRIC:6.3MM X 3. FREE 2 YEAR RADWELL WARRANTY

(PRICE/PK OF 10) FUSE, CARTRIDGE, 8A, QUICK BLOW; VOLTAGE RATING VAC:250V; FUSE CURRENT:8A; BREAKING CAPACITY:1KA @ 250VAC; FUSE SIZE METRIC:6.3MM X 3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fuses
Product Number 43888178
Product Name Fuse
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers