Multicomp, Inc. Transistor 2N6308

Description
BIPOLAR TRANSISTOR, NPN, 350V, TO-3, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:350V, DC COLLECTOR CURRENT:8A, POWER DISSIPATION PD:125W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:2PINS, DC CURRENT GAIN HFE:60HFEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
BIPOLAR TRANSISTOR, NPN, 350V, TO-3, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:350V, DC COLLECTOR CURRENT:8A, POWER DISSIPATION PD:125W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:2PINS, DC CURRENT GAIN HFE:60HFEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 18623005 - Radwell International
Willingboro, NJ, United States
Transistor
18623005
Transistor 18623005
BIPOLAR TRANSISTOR, NPN, 350V, TO-3, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:350V, DC COLLECTOR CURRENT:8A, POWER DISSIPATION PD:125W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:2PINS, DC CURRENT GAIN HFE:60HFEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR TRANSISTOR, NPN, 350V, TO-3, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:350V, DC COLLECTOR CURRENT:8A, POWER DISSIPATION PD:125W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:2PINS, DC CURRENT GAIN HFE:60HFEROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 18623005
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1047084-AUIRF7484Q - Win Source Electronics
Specs
Polarity N-Channel
PD 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F)
View Details
4 suppliers
DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 24 dB
View Details
2 suppliers