Multicomp, Inc. Transistor 2N6059

Description
TRANSISTOR, NPN, 100V, 12A, TO-3, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:100V, DC COLLECTOR CURRENT:12A, POWER DISSIPATION PD:150W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, DC CURRENT GAIN HFE:100HFE ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSISTOR, NPN, 100V, 12A, TO-3, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:100V, DC COLLECTOR CURRENT:12A, POWER DISSIPATION PD:150W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, DC CURRENT GAIN HFE:100HFE ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 18688252 - Radwell International
Willingboro, NJ, United States
Transistor
18688252
Transistor 18688252
TRANSISTOR, NPN, 100V, 12A, TO-3, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:100V, DC COLLECTOR CURRENT:12A, POWER DISSIPATION PD:150W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, DC CURRENT GAIN HFE:100HFE ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, NPN, 100V, 12A, TO-3, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:100V, DC COLLECTOR CURRENT:12A, POWER DISSIPATION PD:150W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, DC CURRENT GAIN HFE:100HFE ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 18688252
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
100V 180A MOSFET Transistor - 278-AUIRFSL4010 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
View Details
6 suppliers