Multicomp, Inc. Transistor 2N5884

Description
BIPOLAR TRANSISTOR, PNP, -80V, TO-3; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; TRANSITION FREQUENCY FT:4MHZ; POWER DISSIPATION PD:200W; DC COLLECTOR CURRENT:25A; DC CURRENT GAIN HFE:100HFE; NO. OF PINS:2PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
BIPOLAR TRANSISTOR, PNP, -80V, TO-3; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; TRANSITION FREQUENCY FT:4MHZ; POWER DISSIPATION PD:200W; DC COLLECTOR CURRENT:25A; DC CURRENT GAIN HFE:100HFE; NO. OF PINS:2PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 18645766 - Radwell International
Willingboro, NJ, United States
Transistor
18645766
Transistor 18645766
BIPOLAR TRANSISTOR, PNP, -80V, TO-3; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; TRANSITION FREQUENCY FT:4MHZ; POWER DISSIPATION PD:200W; DC COLLECTOR CURRENT:25A; DC CURRENT GAIN HFE:100HFE; NO. OF PINS:2PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR TRANSISTOR, PNP, -80V, TO-3; TRANSISTOR POLARITY:PNP; COLLECTOR EMITTER VOLTAGE V(BR)CEO:80V; TRANSITION FREQUENCY FT:4MHZ; POWER DISSIPATION PD:200W; DC COLLECTOR CURRENT:25A; DC CURRENT GAIN HFE:100HFE; NO. OF PINS:2PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 18645766
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - JFETs - UJ3N120035K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
Output Power 429 watts
View Details
3 suppliers