LED MODULE, STAR, COOL WHITE, 260LM; Product Range:XLamp Series; LED Module Type:Board + LED; LED Color:Cool White; CCT:8300K; Luminous Flux @ Test:260lm; Luminous Flux @ Max:-; Power Rating:-; Supply Voltage:2.9V; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 25T0881 |
| Product Name | Led Module, Star, Cool White, 260Lm; Product Range Multicomp Pro |
| LED Type | White; Cool White |