multicomp PRO Surface Mount High Frequency Inductor, Wl02 Series, 3.3 Nh, 10%, 0402 [1005 Metric], 7 Ghz Rohs Compliant Multicomp Pro WL02KT3N3

Description
Surface Mount High Frequency Inductor, WL02 Series, 3.3 nH, 10%, 0402 [1005 Metric], 7 GHz RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, WL02 Series, 3.3 nH, 10%, 0402 [1005 Metric], 7 GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, Wl02 Series, 3.3 Nh, 10%, 0402 [1005 Metric], 7 Ghz Rohs Compliant Multicomp Pro - 27T3024 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Wl02 Series, 3.3 Nh, 10%, 0402 [1005 Metric], 7 Ghz Rohs Compliant Multicomp Pro
27T3024
Surface Mount High Frequency Inductor, Wl02 Series, 3.3 Nh, 10%, 0402 [1005 Metric], 7 Ghz Rohs Compliant Multicomp Pro 27T3024
Surface Mount High Frequency Inductor, WL02 Series, 3.3 nH, 10%, 0402 [1005 Metric], 7 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, WL02 Series, 3.3 nH, 10%, 0402 [1005 Metric], 7 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27T3024
Product Name Surface Mount High Frequency Inductor, Wl02 Series, 3.3 Nh, 10%, 0402 [1005 Metric], 7 Ghz Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678486 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details