multicomp PRO Lamp Holder, Wedge, Incandescent And Xenon; For Use With Multicomp WB-4087-12

Description
LAMP HOLDER, WEDGE, INCANDESCENT AND XENON; For Use With:Incandescent and Xenon Lamps; Lamp Socket Size:-; Accessory Type:Lamp Holder; Product Range:-; Lamp Base Type:Wedge; Power Rating:75W; Supply Voltage Range:125V RoHS Compliant: Yes
Datasheet
Description
LAMP HOLDER, WEDGE, INCANDESCENT AND XENON; For Use With:Incandescent and Xenon Lamps; Lamp Socket Size:-; Accessory Type:Lamp Holder; Product Range:-; Lamp Base Type:Wedge; Power Rating:75W; Supply Voltage Range:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp Holder, Wedge, Incandescent And Xenon; For Use With Multicomp - 46W3272 - Newark, An Avnet Company
Chicago, IL, United States
Lamp Holder, Wedge, Incandescent And Xenon; For Use With Multicomp
46W3272
Lamp Holder, Wedge, Incandescent And Xenon; For Use With Multicomp 46W3272
LAMP HOLDER, WEDGE, INCANDESCENT AND XENON; For Use With:Incandescent and Xenon Lamps; Lamp Socket Size:-; Accessory Type:Lamp Holder; Product Range:-; Lamp Base Type:Wedge; Power Rating:75W; Supply Voltage Range:125V RoHS Compliant: Yes

LAMP HOLDER, WEDGE, INCANDESCENT AND XENON; For Use With:Incandescent and Xenon Lamps; Lamp Socket Size:-; Accessory Type:Lamp Holder; Product Range:-; Lamp Base Type:Wedge; Power Rating:75W; Supply Voltage Range:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Lamps
Product Number 46W3272
Product Name Lamp Holder, Wedge, Incandescent And Xenon; For Use With Multicomp
Lamp Type Lighting Products > Lighting Product Accessories > Lamp Sockets & Fittings
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details
Infrared-Emitter HIS180smd-A - HIS180smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 8 Hz
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details