multicomp PRO Lamp Holder, Wedge, Incandescent And Xenon; For Use With Multicomp WB-240PL-12

Description
LAMP HOLDER, WEDGE, INCANDESCENT AND XENON; For Use With:T3 1/4 and T5 Wedge Lamps; Lamp Socket Size:T-3 1/4; Accessory Type:Lamp Holder; Product Range:-; Lamp Base Type:Wedge; Power Rating:75W; Supply Voltage Range:125V RoHS Compliant: Yes
Description
LAMP HOLDER, WEDGE, INCANDESCENT AND XENON; For Use With:T3 1/4 and T5 Wedge Lamps; Lamp Socket Size:T-3 1/4; Accessory Type:Lamp Holder; Product Range:-; Lamp Base Type:Wedge; Power Rating:75W; Supply Voltage Range:125V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lamp Holder, Wedge, Incandescent And Xenon; For Use With Multicomp - 46W3271 - Newark, An Avnet Company
Chicago, IL, United States
Lamp Holder, Wedge, Incandescent And Xenon; For Use With Multicomp
46W3271
Lamp Holder, Wedge, Incandescent And Xenon; For Use With Multicomp 46W3271
LAMP HOLDER, WEDGE, INCANDESCENT AND XENON; For Use With:T3 1/4 and T5 Wedge Lamps; Lamp Socket Size:T-3 1/4; Accessory Type:Lamp Holder; Product Range:-; Lamp Base Type:Wedge; Power Rating:75W; Supply Voltage Range:125V RoHS Compliant: Yes

LAMP HOLDER, WEDGE, INCANDESCENT AND XENON; For Use With:T3 1/4 and T5 Wedge Lamps; Lamp Socket Size:T-3 1/4; Accessory Type:Lamp Holder; Product Range:-; Lamp Base Type:Wedge; Power Rating:75W; Supply Voltage Range:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Lamps
Product Number 46W3271
Product Name Lamp Holder, Wedge, Incandescent And Xenon; For Use With Multicomp
Lamp Type Lighting Products > Lighting Product Accessories > Lamp Sockets & Fittings
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Hollow cathode lamp - L2433-12NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Incandescent Lamp - 11593910 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
LED Bulbs - 2651084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 6 watts
Color Temperature 3000 K
View Details