multicomp PRO Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Multicomp USB-A-S-VT

Description
USB, 2.0 TYPE A, RECEPTACLE, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
USB, 2.0 TYPE A, RECEPTACLE, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Multicomp - 14N8153 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Multicomp
14N8153
Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Multicomp 14N8153
USB, 2.0 TYPE A, RECEPTACLE, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Contact Material:Brass RoHS Compliant: Yes

USB, 2.0 TYPE A, RECEPTACLE, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Vertical; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14N8153
Product Name Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Multicomp
Connector Type USB
Unlock Full Specs
to access all available technical data