multicomp PRO Usb, 3.0 Type A, Receptacle, Smt; Usb Connector Type Multicomp USB-A-S-RA-TSMT

Description
USB, 3.0 TYPE A, RECEPTACLE, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass; Product Range:-RoHS Compliant: Yes
Datasheet
Description
USB, 3.0 TYPE A, RECEPTACLE, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb, 3.0 Type A, Receptacle, Smt; Usb Connector Type Multicomp - 14N8152 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 3.0 Type A, Receptacle, Smt; Usb Connector Type Multicomp
14N8152
Usb, 3.0 Type A, Receptacle, Smt; Usb Connector Type Multicomp 14N8152
USB, 3.0 TYPE A, RECEPTACLE, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass; Product Range:-RoHS Compliant: Yes

USB, 3.0 TYPE A, RECEPTACLE, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Brass; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14N8152
Product Name Usb, 3.0 Type A, Receptacle, Smt; Usb Connector Type Multicomp
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
IEEE 1394 Connectors - 5787956-1 - TE Connectivity
Specs
Connector Type IEEE 1394 Connectors, FireWire; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers