TE Connectivity IEEE 1394 Connectors 5787956-1

Description
Body Features Connector Profile : Standard Front Shell Plating Finish : Bright Front Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.36 MM  [.132 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Front Shell Plating Finish : Bright Front Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.36 MM  [.132 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEEE 1394 Connectors - 5787956-1 - TE Connectivity
Berwyn, PA, United States
IEEE 1394 Connectors
5787956-1
IEEE 1394 Connectors 5787956-1
Body Features Connector Profile : Standard Front Shell Plating Finish : Bright Front Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tray, Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.36 MM  [.132 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Front Shell Plating Finish : Bright
  • Front Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 6
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]

Dimensions


  • PCB Thickness (Min) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Kinked Legs

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tray, Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.36 MM  [.132 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
I/O Connectors
5787956-1
I/O Connectors 5787956-1
I/O Connectors

I/O Connectors

Buy Now
USB, DVI, HDMI Connector Assemblies - A114040-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A114040-ND
USB, DVI, HDMI Connector Assemblies A114040-ND
Firewire (IEEE 1394) Receptacle Connector 6 Position Through Hole

Firewire (IEEE 1394) Receptacle Connector 6 Position Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 5787956-1 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
5787956-1
USB, DVI, HDMI Connector Assemblies 5787956-1
CONN RCPT IEEE 1394 FIREWIRE VER

CONN RCPT IEEE 1394 FIREWIRE VER

Supplier's Site Datasheet
Socket Assy Ieee1394 Amp - Te Connectivity - 54M9922 - Newark, An Avnet Company
Chicago, IL, United States
Socket Assy Ieee1394 Amp - Te Connectivity
54M9922
Socket Assy Ieee1394 Amp - Te Connectivity 54M9922
SOCKET ASSY IEEE1394

SOCKET ASSY IEEE1394

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5787956-1 5787956-1 A114040-ND 5787956-1 54M9922
Product Name IEEE 1394 Connectors I/O Connectors USB, DVI, HDMI Connector Assemblies USB, DVI, HDMI Connector Assemblies Socket Assy Ieee1394 Amp - Te Connectivity
Connector Type IEEE 1394 Connectors, FireWire; Wire to Board Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole Through Hole
Current Rating 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data