multicomp PRO Diode, Fast Recovery, 1A, 1Kv, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro US1M-13-F

Description
DIODE, FAST RECOVERY, 1A, 1KV, DO-214AC-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIODE, FAST RECOVERY, 1A, 1KV, DO-214AC-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Fast Recovery, 1A, 1Kv, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro - 65W8768 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast Recovery, 1A, 1Kv, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro
65W8768
Diode, Fast Recovery, 1A, 1Kv, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro 65W8768
DIODE, FAST RECOVERY, 1A, 1KV, DO-214AC-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A; Product Range:- RoHS Compliant: Yes

DIODE, FAST RECOVERY, 1A, 1KV, DO-214AC-2; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Fast Recovery, 1A, 1Kv, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro - 65W8769 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast Recovery, 1A, 1Kv, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro
65W8769
Diode, Fast Recovery, 1A, 1Kv, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro 65W8769
DIODE, FAST RECOVERY, 1A, 1KV, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, FAST RECOVERY, 1A, 1KV, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8768
Product Name Diode, Fast Recovery, 1A, 1Kv, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 11 volts
View Details
B48-2 and B48-2T Series B483C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details