multicomp PRO Fast Recovery Diode, 1A, 400V, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro UF4006

Description
FAST RECOVERY DIODE, 1A, 400V, DO-41; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes
Description
FAST RECOVERY DIODE, 1A, 400V, DO-41; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fast Recovery Diode, 1A, 400V, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro - 13T8748 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 1A, 400V, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro
13T8748
Fast Recovery Diode, 1A, 400V, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro 13T8748
FAST RECOVERY DIODE, 1A, 400V, DO-41; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST RECOVERY DIODE, 1A, 400V, DO-41; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 13T8748
Product Name Fast Recovery Diode, 1A, 400V, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
PIN Diode Switches - NPS2-0-3000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
RF Diodes - SMS3923-011 - 734531-SMS3923-011 - Win Source Electronics
Specs
Diode Type RF Diodes
View Details
2 suppliers