multicomp PRO Fast Recovery Diode, 1A, 100V, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro UF4002

Description
FAST RECOVERY DIODE, 1A, 100V, DO-41; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Diode Case Style:DO-41RoHS Compliant: Yes
Description
FAST RECOVERY DIODE, 1A, 100V, DO-41; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Diode Case Style:DO-41RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fast Recovery Diode, 1A, 100V, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro - 13T8740 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 1A, 100V, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro
13T8740
Fast Recovery Diode, 1A, 100V, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro 13T8740
FAST RECOVERY DIODE, 1A, 100V, DO-41; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Diode Case Style:DO-41RoHS Compliant: Yes

FAST RECOVERY DIODE, 1A, 100V, DO-41; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:30A; Diode Case Style:DO-41RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 13T8740
Product Name Fast Recovery Diode, 1A, 100V, Do-41; Repetitive Peak Reverse Voltage Multicomp Pro
VF 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220276 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: YG985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details
General-purpose dual Schottky diode - 1PS70SB44-QX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details