multicomp PRO Fast Diode, 3A, 800V, Do-201Ad; Repetitive Peak Reverse Voltage Multicomp UF308-RH

Description
FAST DIODE, 3A, 800V, DO-201AD; Repetitive Peak Reverse Voltage:800V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:150A; Diode Case Style:DO-201ADRoHS Compliant: Yes
Datasheet
Description
FAST DIODE, 3A, 800V, DO-201AD; Repetitive Peak Reverse Voltage:800V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:150A; Diode Case Style:DO-201ADRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast Diode, 3A, 800V, Do-201Ad; Repetitive Peak Reverse Voltage Multicomp - 10M6189 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 3A, 800V, Do-201Ad; Repetitive Peak Reverse Voltage Multicomp
10M6189
Fast Diode, 3A, 800V, Do-201Ad; Repetitive Peak Reverse Voltage Multicomp 10M6189
FAST DIODE, 3A, 800V, DO-201AD; Repetitive Peak Reverse Voltage:800V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:150A; Diode Case Style:DO-201ADRoHS Compliant: Yes

FAST DIODE, 3A, 800V, DO-201AD; Repetitive Peak Reverse Voltage:800V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.7V; Reverse Recovery Time:75ns; Forward Surge Current:150A; Diode Case Style:DO-201ADRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 10M6189
Product Name Fast Diode, 3A, 800V, Do-201Ad; Repetitive Peak Reverse Voltage Multicomp
VF 1.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6531 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B485C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YG805C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6000 volts
View Details