multicomp PRO Fast Recovery Diode, 3A, 100V, Do-27; Repetitive Peak Reverse Voltage Multicomp Pro UF3002

Description
FAST RECOVERY DIODE, 3A, 100V, DO-27; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:125A; No. of Pins:2 Pin RoHS Compliant: Yes
Datasheet
Description
FAST RECOVERY DIODE, 3A, 100V, DO-27; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:125A; No. of Pins:2 Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast Recovery Diode, 3A, 100V, Do-27; Repetitive Peak Reverse Voltage Multicomp Pro - 13T8724 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 3A, 100V, Do-27; Repetitive Peak Reverse Voltage Multicomp Pro
13T8724
Fast Recovery Diode, 3A, 100V, Do-27; Repetitive Peak Reverse Voltage Multicomp Pro 13T8724
FAST RECOVERY DIODE, 3A, 100V, DO-27; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:125A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST RECOVERY DIODE, 3A, 100V, DO-27; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:125A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 13T8724
Product Name Fast Recovery Diode, 3A, 100V, Do-27; Repetitive Peak Reverse Voltage Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6515 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B485C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YA875C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details