multicomp PRO Fast Recovery Diode, 2A, 50V, Do-15; Repetitive Peak Reverse Voltage Multicomp Pro UF2001

Description
FAST RECOVERY DIODE, 2A, 50V, DO-15; Repetitive Peak Reverse Voltage:50V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:60A; Diode Case Style:DO-15 RoHS Compliant: Yes
Datasheet
Description
FAST RECOVERY DIODE, 2A, 50V, DO-15; Repetitive Peak Reverse Voltage:50V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:60A; Diode Case Style:DO-15 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast Recovery Diode, 2A, 50V, Do-15; Repetitive Peak Reverse Voltage Multicomp Pro - 13T8706 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 2A, 50V, Do-15; Repetitive Peak Reverse Voltage Multicomp Pro
13T8706
Fast Recovery Diode, 2A, 50V, Do-15; Repetitive Peak Reverse Voltage Multicomp Pro 13T8706
FAST RECOVERY DIODE, 2A, 50V, DO-15; Repetitive Peak Reverse Voltage:50V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:60A; Diode Case Style:DO-15 RoHS Compliant: Yes

FAST RECOVERY DIODE, 2A, 50V, DO-15; Repetitive Peak Reverse Voltage:50V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:60A; Diode Case Style:DO-15 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 13T8706
Product Name Fast Recovery Diode, 2A, 50V, Do-15; Repetitive Peak Reverse Voltage Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z100FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 25 volts
View Details
Specs
Diode Applications Rectifier
VF 1.4 volts
VR 1600 volts
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type SBD - Model: TS865C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details