multicomp PRO Drill Bit, Tungsten, 0.5Mm, 38.1Mm; Drill Bit Size Metric Multicomp UC-0.50

Description
DRILL BIT, TUNGSTEN, 0.5MM, 38.1MM; Drill Bit Size Metric:0.5mm; Drill Bit Size Imperial:0.02"; Effective Length:7mm; Overall Length:38.1mm; Product Range:- RoHS Compliant: NA
Datasheet
Description
DRILL BIT, TUNGSTEN, 0.5MM, 38.1MM; Drill Bit Size Metric:0.5mm; Drill Bit Size Imperial:0.02"; Effective Length:7mm; Overall Length:38.1mm; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, Tungsten, 0.5Mm, 38.1Mm; Drill Bit Size Metric Multicomp - 15J0299 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, Tungsten, 0.5Mm, 38.1Mm; Drill Bit Size Metric Multicomp
15J0299
Drill Bit, Tungsten, 0.5Mm, 38.1Mm; Drill Bit Size Metric Multicomp 15J0299
DRILL BIT, TUNGSTEN, 0.5MM, 38.1MM; Drill Bit Size Metric:0.5mm; Drill Bit Size Imperial:0.02"; Effective Length:7mm; Overall Length:38.1mm; Product Range:- RoHS Compliant: NA

DRILL BIT, TUNGSTEN, 0.5MM, 38.1MM; Drill Bit Size Metric:0.5mm; Drill Bit Size Imperial:0.02"; Effective Length:7mm; Overall Length:38.1mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 15J0299
Product Name Drill Bit, Tungsten, 0.5Mm, 38.1Mm; Drill Bit Size Metric Multicomp
Diameter 0.020 inch (0.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Drill Bits - 213786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.181 inch (4.6 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details