Minerallac Company Drill Bit Sets 91802

Description
INCREMENT SIZE 1/32 INCH INCREMENT SIZE - DECIMAL .0312 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/32 MATERIAL HIGH SPEED TOOL STEEL MAXIMUM SIZE 1/2 INCH MAXIMUM SIZE - DECIMAL .5 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/2 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 15 POINT ANGLE 118 POINT ANGLE - UOM DEG TYPE JOBBERS LENGTH ITEMS/FEATURES POLISHED FLUTE QUANTITY 1 PACKAGING METAL INDE
Datasheet
Description
INCREMENT SIZE 1/32 INCH INCREMENT SIZE - DECIMAL .0312 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/32 MATERIAL HIGH SPEED TOOL STEEL MAXIMUM SIZE 1/2 INCH MAXIMUM SIZE - DECIMAL .5 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/2 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 15 POINT ANGLE 118 POINT ANGLE - UOM DEG TYPE JOBBERS LENGTH ITEMS/FEATURES POLISHED FLUTE QUANTITY 1 PACKAGING METAL INDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit Sets - 91802 - Minerallac Company
Hampshire, IL, USA
Drill Bit Sets
91802
Drill Bit Sets 91802
INCREMENT SIZE 1/32 INCH INCREMENT SIZE - DECIMAL .0312 INCREMENT SIZE - DECIMAL - UOM IN INCREMENT SIZE - FRACTIONAL 1/32 MATERIAL HIGH SPEED TOOL STEEL MAXIMUM SIZE 1/2 INCH MAXIMUM SIZE - DECIMAL .5 MAXIMUM SIZE - DECIMAL - UOM IN MAXIMUM SIZE - FRACTIONAL 1/2 MINIMUM SIZE 1/16 INCH MINIMUM SIZE - DECIMAL .0625 MINIMUM SIZE - DECIMAL - UOM IN MINIMUM SIZE - FRACTIONAL 1/16 NUMBER OF DRILLS 15 POINT ANGLE 118 POINT ANGLE - UOM DEG TYPE JOBBERS LENGTH ITEMS/FEATURES POLISHED FLUTE QUANTITY 1 PACKAGING METAL INDE
  • INCREMENT SIZE 1/32 INCH
  • INCREMENT SIZE - DECIMAL .0312
  • INCREMENT SIZE - DECIMAL - UOM IN
  • INCREMENT SIZE - FRACTIONAL 1/32
  • MATERIAL HIGH SPEED TOOL STEEL
  • MAXIMUM SIZE 1/2 INCH
  • MAXIMUM SIZE - DECIMAL .5
  • MAXIMUM SIZE - DECIMAL - UOM IN
  • MAXIMUM SIZE - FRACTIONAL 1/2
  • MINIMUM SIZE 1/16 INCH
  • MINIMUM SIZE - DECIMAL .0625
  • MINIMUM SIZE - DECIMAL - UOM IN
  • MINIMUM SIZE - FRACTIONAL 1/16
  • NUMBER OF DRILLS 15
  • POINT ANGLE 118
  • POINT ANGLE - UOM DEG
  • TYPE JOBBERS LENGTH
  • ITEMS/FEATURES POLISHED FLUTE
  • QUANTITY 1
  • PACKAGING METAL INDE
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 91802
Product Name Drill Bit Sets
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Drill Bits - 213168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Combined Drill and Countersink Set -  - KEO Cutters
Specs
Product Drill Set
Units Fractional
Drill Type Combination Drill / Countersink
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details