multicomp PRO Switch, Tactile, Spst, 50Ma, Though Hole; Product Range Multicomp Pro TS3A23

Description
SWITCH, TACTILE, SPST, 50mA, THOUGH HOLE; Product Range:TS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE, SPST, 50mA, THOUGH HOLE; Product Range:TS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spst, 50Ma, Though Hole; Product Range Multicomp Pro - 95M4494 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 50Ma, Though Hole; Product Range Multicomp Pro
95M4494
Switch, Tactile, Spst, 50Ma, Though Hole; Product Range Multicomp Pro 95M4494
SWITCH, TACTILE, SPST, 50mA, THOUGH HOLE; Product Range:TS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 50mA, THOUGH HOLE; Product Range:TS Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 95M4494
Product Name Switch, Tactile, Spst, 50Ma, Though Hole; Product Range Multicomp Pro
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
B3J Hinged Tactile Switch - B3J-6200 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details