Aratas America LLC Tactile Switch, 0.05A, 24Vdc, 230Gf, Tht; Product Range Omron Electronic Components B3W1052

Description
TACTILE SWITCH, 0.05A, 24VDC, 230GF, THT; Product Range:B3W Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:230gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, 0.05A, 24VDC, 230GF, THT; Product Range:B3W Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:230gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.05A, 24Vdc, 230Gf, Tht; Product Range Omron Electronic Components - 04M8463 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 24Vdc, 230Gf, Tht; Product Range Omron Electronic Components
04M8463
Tactile Switch, 0.05A, 24Vdc, 230Gf, Tht; Product Range Omron Electronic Components 04M8463
TACTILE SWITCH, 0.05A, 24VDC, 230GF, THT; Product Range:B3W Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:230gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 24VDC, 230GF, THT; Product Range:B3W Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:230gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 04M8463
Product Name Tactile Switch, 0.05A, 24Vdc, 230Gf, Tht; Product Range Omron Electronic Components
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

EX-R - EX-RD - EX-RD - Drucktaster - EX-RDTGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Twin Touch Metal Operators - 2ATF1-P2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
B3F Tactile Switch - B3F-3122-G - Aratas America LLC
Specs
Switch Dimensions 7.85 x 7.3 x 7.4 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1794 kg)
View Details